EN
  • EN
  • DE

MOC3083

Part No MOC3083
Manufacturer Lite-On Inc.
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP / OPTICALLY COUPLED BILATERAL SWITCH LIGHT ACTIVATED ZERO VOLTAGE CROSSING TRIAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Lite-On Inc.
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 800V
Static dV/dt (Min) 800V/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - Hold (Ih) 400μA (Typ)
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Maximum) 50mA
Temperature Range - Operating -40°C ~ 100°C
Mounting Style Through Hole
Manufacturer Package 6-DIP
Supplier Device Package 6-DIP
Approvals CSA, FIMKO, UL
Manufacturer Pack Quantity 65
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800700-MOC3083
Ultra Librarian 3D Model Ultra Librarian MOC3083 CAD Model

Description

The MOC3083 is a triac output type optocoupler manufactured by Lite-On Inc.

  • Voltage Off-State: 800V
  • Voltage Forward (Vf) (Typ): 1.2V
  • Number of Channels: 1
  • Voltage Isolation: 5000Vrms
  • Package: 6-DIP
  • Mounting: Through-Hole
  • Current Hold (Ih): 400μA (Typ)
  • Current LED Trigger (Ift) (Maximum): 5mA
  • Zero-Crossing Circuit: Yes
  • Static dV/dt (Min): 800V/μs
  • Approvals: CSA, FIMKO, UL
  • Operating Temperature Range: -40°C to 100°C
  • Supply and Demand Status: Sufficient
  • Manufacturer Pack Quantity: 65
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Vishay
Optocoupler, Phototriac Output, High dV/dt, Low Input Current
Lowest to $2.1580
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISOLATOR 3.75KV TRIAC 4SMD
Lowest to $0.8660
Fairchild/ON Semiconductor
6-PIN DIP RANDOM-PHASE OPTOISOLATORS TRIAC DRIVER OUTPUT (250/400 VOLT PEAK)
Need more? Email Us
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Need more? Email Us
Vishay
Phototriac, Zero Crossing, 1.5 kV/μs dV/dt, 600 V
Need more? Email Us
Vishay
OPTOCOUPLER PHOTOTRIAC 800V SMD4
Lowest to $1.1642
Everlight Electronics Co Ltd
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1390
Vishay
Optocoupler, Phototriac Output, High dV/dt, Very Low Input Current
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2002 $50.0500
610+ $0.1643 $100.2230
945+ $0.1592 $150.4440
1,300+ $0.1540 $200.2000
1,680+ $0.1489 $250.1520
2,250+ $0.1335 $300.3750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 360,074 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess