EN
  • EN
  • DE

SRS2040 T/R

Part No SRS2040 T/R
Manufacturer Taiwan Semiconductor
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 340303-SRS2040 T/R
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SRS2040 T/R CAD Model

Description

The SRS2040 T/R is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-efficiency rectification and fast switching speeds in various electronic applications. The 'T/R' likely signifies Tape and Reel packaging for automated assembly processes.

Applications:

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage with high efficiency.
  • DC-DC Converters: Provides efficient rectification in voltage step-up or step-down circuits.
  • Freewheeling Diode in Inductive Loads: Protects switching transistors from voltage spikes in circuits with inductive loads such as relays or motors.
  • Reverse Polarity Protection: Prevents damage to circuits if the power supply is connected with incorrect polarity.
  • Solar Panel Combiner Boxes: Isolates and protects individual solar panel strings in combiner boxes.

Features:

  • Low Forward Voltage Drop: Minimizes power losses and improves efficiency.
  • High Surge Current Capability: Can withstand transient surges without damage.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • Surface Mount Package: Facilitates automated assembly and reduces PCB space requirements.
  • RoHS Compliant: Adheres to environmental regulations regarding hazardous substances.

Benefits:

  • High Efficiency: Reduces power consumption and heat generation in power electronic circuits.
  • Improved Reliability: Provides robust performance in demanding applications.
  • Simplified Circuit Design: Enables efficient and compact circuit layouts.
  • Enhanced Protection: Protects circuits from voltage spikes and reverse polarity.
  • Cost-Effective Solution: Offers a good balance between performance and price.

Further technical details for the SRS2040 T/R would include its maximum repetitive peak reverse voltage (VRRM), average forward current (IF(AV)), peak forward surge current (IFSM), operating junction temperature range, and package dimensions. These parameters are crucial for proper component selection and are available in the manufacturer's datasheet.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
ON Semiconductor
Lowest to $0.8593

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess