EN
  • EN
  • DE

SRF1660 C0

Part No SRF1660 C0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 16A, 60V, Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 991550-SRF1660 C0
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF1660 C0 CAD Model

Description

The SRF1660 C0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-frequency applications where low forward voltage drop and fast switching speeds are crucial. It is commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits. The "C0" likely refers to a specific production lot or internal specification.

Applications

  • Switching Power Supplies: Used as a rectifier to convert AC voltage to DC voltage efficiently.
  • Freewheeling Diodes: Employed in inductive circuits to protect transistors from voltage spikes.
  • Polarity Protection: Prevents damage to circuits from reverse voltage connections.
  • DC-DC Converters: Utilized in DC-DC converters for efficient voltage conversion.
  • Solar Power Systems: Used in solar panel systems for blocking reverse current flow.

Features

  • Voltage Rating: 60V (SRF1660 typically has a voltage rating of 60V)
  • Current Rating: 16A (SRF1660 typically has a current rating of 16A)
  • Low Forward Voltage Drop: Reduces power losses and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation.
  • Low Reverse Leakage Current: Minimizes leakage current in the reverse direction.
  • Operating Temperature: Typically -55°C to +150°C
  • Package: TO-220AC or similar package

Benefits

  • High Efficiency: Reduces power losses in rectification circuits.
  • Fast Switching: Suitable for high-frequency applications.
  • Reliable Performance: Provides stable and reliable operation.
  • Compact Size: TO-220AC package allows for easy integration.
  • Wide Operating Temperature Range: Suitable for use in various environmental conditions.

Additional Details

The SRF1660 is a popular choice for applications requiring efficient and fast rectification. The specific characteristics and performance parameters of the SRF1660 are detailed in the Taiwan Semiconductor datasheet. Refer to the datasheet for detailed specifications, including forward voltage drop, reverse leakage current, and thermal resistance. Proper heatsinking may be required to dissipate heat generated during operation at higher current levels. The "C0" marking may indicate a specific manufacturing batch or internal control code.

You May Also Be Interested in

Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess