EN
  • EN
  • DE

SRF1040 C0

Part No SRF1040 C0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 10A, 40V, Schottky Rectifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Pins 3
RoHS Compliant
Win Source Part Number 1095927-SRF1040 C0
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SRF1040 C0 CAD Model

Description

The SRF1040 C0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for applications requiring efficient rectification, low forward voltage drop, and fast switching speeds.

Applications:

  • Switching Power Supplies: Used in the secondary side of switching power supplies for efficient rectification of AC to DC voltage.
  • DC-DC Converters: Employed in DC-DC converters to rectify the output, ensuring a stable DC voltage.
  • Freewheeling Diodes: Utilized as freewheeling diodes to protect switching devices from inductive voltage spikes.
  • Reverse Polarity Protection: Provides protection against reverse polarity connections, preventing damage to sensitive electronic components.
  • Solar Panel Systems: Applied in solar panel systems for bypass and blocking diode functions, preventing reverse current and improving system efficiency.

Features:

  • High Surge Current Capability: Can withstand high surge currents, making it suitable for applications with potential transient voltage spikes.
  • Low Forward Voltage Drop: Minimizes power loss and increases efficiency in rectification circuits.
  • Fast Switching Speed: Enables high-frequency operation, suitable for modern electronic devices.
  • High Reliability: Designed for reliable performance under various operating conditions.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances directives, making it environmentally friendly.

Benefits:

  • Enhanced Efficiency: Low forward voltage drop reduces power dissipation and increases overall circuit efficiency.
  • Increased Reliability: High surge current capability ensures reliable operation in demanding applications.
  • Compact Design: Allows for the creation of smaller and more compact circuit designs.
  • Protection Against Voltage Spikes: Effectively protects circuits from potentially damaging voltage spikes and transients.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental regulations.

Technical Specifications:

The SRF1040 C0 typically features a maximum repetitive reverse voltage (VRRM) of 40V and a maximum average forward rectified current (IF(AV)) of 10A. It is commonly available in a DO-201AD package. The operating junction temperature range generally spans from -65°C to +150°C. For detailed specifications, consult the manufacturer's datasheet.

In summary, the SRF1040 C0 Schottky Barrier Rectifier from Taiwan Semiconductor is a high-efficiency diode designed for reliable rectification in diverse applications. Its key attributes include high surge current capability, minimal forward voltage drop, and rapid switching speed, making it a valuable component in contemporary electronic designs.

You May Also Be Interested in

3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess