EN
  • EN
  • DE

SRAF830

Part No SRAF830
Manufacturer Taiwan Semiconductor
Catalog Electronic Wholesale
Description Isolation 8.0 AMPS. Schottky Barrier Rectifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Taiwan Semiconductor
Win Source Part Number 1258690-SRAF830
Manufacturer Homepage www.taiwansemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRAF830 CAD Model

Description

The SRAF830 is a Super-Fast Recovery Rectifier manufactured by Taiwan Semiconductor. It's designed for applications requiring very rapid switching characteristics, low forward voltage drop, and high reliability. The '830' likely indicates a voltage rating of 300V.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • High-frequency inverters
  • Freewheeling diodes in inductive loads
  • DC-DC converters

Features:

  • Super-fast reverse recovery time: Minimizes switching losses and noise.
  • Low forward voltage drop: Enhances efficiency and reduces heat generation.
  • High surge current capability: Provides robust protection against transient events.
  • High reliability: Ensures stable and consistent performance.
  • Low reverse leakage current: Reduces power loss during reverse blocking.

Benefits:

  • Increased efficiency in power conversion: Reduces energy consumption and heat.
  • Reduced EMI and noise: Improves overall system performance.
  • Enhanced system robustness: Provides protection against overloads and voltage spikes.
  • Stable operation in demanding environments: Ensures reliable performance.
  • Lower power consumption: Contributes to energy savings and extended battery life.

Additional Details:

The SRAF830 typically has a reverse voltage rating of 300V. The super-fast recovery time is a crucial specification, representing the time required for the rectifier to stop conducting current when the voltage polarity reverses. A shorter recovery time minimizes switching losses, which are a major source of inefficiency in high-frequency applications. The low forward voltage drop further contributes to high efficiency by reducing power dissipation during conduction. The high surge current capability ensures the rectifier can withstand transient overcurrent conditions without failing. It is commonly packaged in a TO-220 or similar style for effective heat dissipation. Detailed specifications, including the exact recovery time, forward voltage drop, reverse leakage current, and thermal resistance, are available in the device datasheet and are essential for circuit design and optimization.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess