The SRA8100 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This rectifier is designed for high-efficiency, low-loss rectification in various applications. It features a low forward voltage drop, enabling efficient power conversion and minimizing heat dissipation. It's commonly used in switching power supplies, freewheeling diodes, and polarity protection circuits.
Applications
- Switching power supplies
- Freewheeling diodes
- Polarity protection
- DC-DC converters
- Solar panel junction boxes
Features
- Low forward voltage drop
- High surge current capability
- High switching speed
- Low leakage current
- High reliability
- RoHS compliant
Benefits
- Improved efficiency: Low forward voltage drop minimizes power loss, resulting in higher efficiency in power conversion circuits.
- Enhanced reliability: High surge current capability protects the rectifier from overcurrent events.
- Faster switching: High switching speed enables use in high-frequency applications.
- Reduced power dissipation: Low leakage current reduces power dissipation and improves overall efficiency.
- Environmentally friendly: RoHS compliance ensures that the rectifier does not contain hazardous substances.
The SRA8100 series is available in various surface mount and through-hole packages. The specific voltage and current ratings depend on the exact part number within the SRA8100 series. Designers should consult the datasheet for the specific device they are using. Common package types include SMA, SMB, and SMC. The device is designed for automatic insertion and surface mounting on printed circuit boards.
Technical Specifications (Typical - consult datasheet for specific part):
- Maximum Repetitive Peak Reverse Voltage: 100V
- Maximum Average Forward Rectified Current: 8A
- Maximum Surge Current: 150A
- Forward Voltage Drop: 0.75V at 8A