The SR30100PT is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-frequency power conversion applications, such as switching mode power supplies (SMPS), freewheeling diodes, and reverse polarity protection. This device features low forward voltage drop, high surge current capability, and excellent high-temperature stability, making it suitable for demanding and efficient power systems.
Applications
- Switching Mode Power Supplies (SMPS)
- Freewheeling diodes
- DC-DC converters
- Reverse polarity protection
- High-frequency inverters
Features
- Low forward voltage drop
- High surge current capability
- High-temperature operation
- Guard ring for overvoltage protection
- RoHS compliant
Benefits
- Improved efficiency in power conversion circuits due to the low forward voltage drop, reducing power dissipation.
- Increased reliability and robustness due to the high surge current capability, protecting the circuit during transient events.
- Suitable for operation in high-temperature environments, ensuring stable performance under harsh conditions.
- Enhanced protection against overvoltage conditions, further improving system reliability.
- Compliant with environmental regulations due to its RoHS compliance.
Technical Specifications
The SR30100PT has a repetitive peak reverse voltage (VRRM) of 100V and a maximum average forward rectified current (IF(AV)) of 30A (15A per diode). The peak forward surge current (IFSM) is typically 150A. The forward voltage drop (VF) at 15A is typically 0.82V. It is available in a TO-247AD package. The operating junction temperature range is typically -55°C to +175°C. The rectifier's design ensures efficient heat dissipation and stable electrical characteristics over a wide range of operating conditions.