EN
  • EN
  • DE

DAC7512E/2K5G4

Part No DAC7512E/2K5G4
Manufacturer Texas Instruments
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description Low-Power Rail-To-Rail Output 12-Bit Serial Input DAC 8-VSSOP -40 to 105
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VSSOP
Conversion Rate 95 ksps
Differential Nonlinearity 1 LSB
Integral Nonlinearity (INL) 8 LSB
Interface SPI, Serial
Lead Free Contains Lead
Max Operating Temperature 105 °C
Max Supply Voltage 5.5 V
Min Operating Temperature -40 °C
Min Supply Voltage 2.7 V
Nominal Supply Current 135 µA
Number of Bits 12
Number of Converters 1
Number of DAC Channels 1
Number of Pins 8
Output Type Voltage
Packaging Tape & Reel
Radiation Hardening No
Resolution 1.5 B
RoHS Compliant
Sampling Rate 95 ksps
Settling Time 10 µs
Weight 25.996513 mg
Win Source Part Number 1118663-DAC7512E/2K5G4
Categories Data Acquisition - ADCs/DACs - Special Purpose
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DAC7512E/2K5G4 CAD Model

Description

Product Overview: DAC7512E/2K5G4 from Texas Instruments

The DAC7512E/2K5G4 is a high-performance, low-power, voltage-output, 12-bit digital-to-analog converter (DAC) brought to you by Texas Instruments, a leader in semiconductor solutions. This precision DAC is designed to provide accurate analog voltage outputs for a wide range of applications, including industrial automation, process control, data acquisition systems, and digital signal processing.

Key Features

  • Resolution: The DAC7512E/2K5G4 offers a 12-bit resolution, providing fine granularity and high accuracy in analog output.
  • Output Type: It provides a voltage output that can be easily integrated into various systems and applications.
  • Low Power Consumption: This DAC is optimized for low power operation, making it ideal for battery-powered and portable applications where power efficiency is crucial.
  • Settling Time: It boasts a fast settling time, ensuring quick and responsive analog output changes.
  • Power-On Reset: The device includes a power-on reset circuit, which ensures that the DAC output powers up at zero volts and remains there until a valid write takes place.
  • Interface: The DAC7512E/2K5G4 features a simple serial interface for communication with microprocessors or digital systems.
  • Package: It comes in a compact MSOP-8 (DGK) package, which is suitable for space-constrained applications.

Applications

The versatility of the DAC7512E/2K5G4 allows it to be used in a broad spectrum of applications. It is particularly well-suited for:

  • Portable, battery-operated equipment
  • Programmable gain amplifiers
  • Programmable voltage and current sources
  • Digital gain and offset adjustment
  • Motor control and servo loop systems

Quality and Reliability

Texas Instruments is committed to delivering high-quality products. The DAC7512E/2K5G4 is manufactured with TI's rigorous quality standards, ensuring reliable performance in even the most demanding environments. With its advanced features and robust design, this DAC is an excellent choice for precision analog output needs.

You May Also Be Interested in

Analog Devices Inc.
IC DEMODULATOR 16TSSOP
Lowest to $6.9851
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Renesas Electronics America
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Lowest to $17.6292
Maxim Integrated
IC DISPLAY DRVR 3.5DIGIT 44MQFP
Need more? Email Us
Maxim Integrated
IC ADC 3.5DIGIT 44PLCC
Need more? Email Us
Maxim Integrated
IC DAS 12BIT 100K 44PLCC
Need more? Email Us
Maxim Integrated
IC ADC/DAC 12BIT 225K 36TQFN
Lowest to $58.2090
Cirrus Logic Inc.
IC STEREO DAC
Need more? Email Us
Ampleon USA Inc.
IC DAC 24BIT 8K-192K 14-SOIC
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2871 $51.4452
29+ $3.5177 $102.0133
45+ $3.4077 $153.3465
61+ $3.2978 $201.1658
79+ $3.1879 $251.8441
105+ $2.8581 $300.1005
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,580 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess