EN
  • EN
  • DE

SR115 R0

Part No SR115 R0
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 1A, 150V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1095860-SR115 R0
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SR115 R0 CAD Model

Description

The SR115 R0 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-efficiency rectification, offering low forward voltage drop and high surge current capability. This makes it suitable for various power management and protection applications.

Applications:

  • Switching power supplies
  • Freewheeling diodes in DC-DC converters
  • Reverse polarity protection
  • Battery charging circuits
  • LED lighting systems

Features:

  • Low forward voltage drop, typically around 0.45V at rated current.
  • High surge current capability, can withstand brief high current spikes.
  • High switching speed, allowing for efficient operation at high frequencies.
  • Guard ring structure for transient protection.
  • RoHS compliant, ensuring environmental friendliness.

Benefits:

  • Improved efficiency in power conversion due to low forward voltage drop, reducing power loss and heat generation.
  • Enhanced system reliability due to high surge current capability, protecting against overcurrent events.
  • Compact design due to small package size, saving valuable board space.
  • Reduced EMI (Electromagnetic Interference) due to fast switching speed, simplifying system design.
  • Environmentally friendly due to RoHS compliance, meeting regulatory requirements.

Additional Details:

The SR115 R0 typically comes in a surface mount package (SMA/DO-214AC). The maximum average forward current is 1.0 Ampere. The peak reverse voltage is 15 Volts. It is designed to operate over a wide temperature range, typically from -65°C to +125°C. The low reverse leakage current minimizes power loss. The specific R0 designation may refer to a revision level or manufacturing lot.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess