EN
  • EN
  • DE

SMDJ26CAHR6G

Part No SMDJ26CAHR6G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 3000W, 30.4V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMC
Win Source Part Number 1094364-SMDJ26CAHR6G
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMDJ26CAHR6G CAD Model

Description

The SMDJ26CAHR6G is a surface-mount transient voltage suppressor (TVS) diode manufactured by Taiwan Semiconductor. This device is designed to protect sensitive electronic equipment from voltage transients induced by lightning, inductive load switching, and electrostatic discharge (ESD). It's a bidirectional TVS diode, meaning it provides protection against both positive and negative voltage spikes.

Applications

  • Power Supplies: Protection for power supplies against voltage surges.
  • Industrial Equipment: Safeguards industrial control systems and automation equipment from transient voltages.
  • Telecommunications Equipment: Protects telecommunication lines and equipment from lightning-induced surges.
  • Automotive Electronics: Used in automotive electronic control units (ECUs) to protect against voltage transients.
  • Consumer Electronics: Provides surge protection for various consumer electronic devices.

Features

  • Bidirectional Protection: Protects against both positive and negative voltage transients.
  • Surface Mount Package: Facilitates automated assembly and minimizes board space.
  • High Surge Capability: Designed to withstand high surge currents without degradation.
  • Low Clamping Voltage: Limits the voltage across the protected circuit during a surge event.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances (RoHS) directive.

Benefits

  • Enhanced System Reliability: Protects sensitive electronic components from voltage transients, increasing overall system reliability.
  • Reduced Downtime: Prevents damage from surge events, minimizing downtime and maintenance costs.
  • Improved Product Lifespan: Prolongs the lifespan of electronic equipment by protecting it from voltage stresses.
  • Simplified Circuit Design: Easy to integrate into circuit designs with a small footprint.
  • Compliance with Standards: Meets industry standards for surge protection.

Additional Details

The SMDJ26CAHR6G has a standoff voltage of 26V, which is the maximum voltage the device can withstand without conducting. The clamping voltage is the voltage to which the device clamps during a surge event. The peak pulse power dissipation is a key parameter indicating the device's ability to handle high-energy surges. It has a typical surge current rating. The operating temperature range typically spans from -55°C to +150°C. For detailed electrical characteristics, surge handling capabilities, and other performance parameters, consult the manufacturer's datasheet.

You May Also Be Interested in

Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Micrel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess