EN
  • EN
  • DE

SMCJ30AR6

Part No SMCJ30AR6
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description Trans Voltage Suppressor Diode, 1500W, 30V V(RWM), Unidirectional, 1 Element, Silicon, DO-214AB
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape and Reel
Win Source Part Number 978391-SMCJ30AR6
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMCJ30AR6 CAD Model

Description

The SMCJ30AR6 is a Transient Voltage Suppressor (TVS) diode manufactured by Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), inductive load switching, and other transient voltage events. This device is part of the SMCJ series, which is known for its high surge capability and fast response time.

Applications

  • Industrial control systems: Protection of PLCs, sensors, and communication interfaces.
  • Telecom equipment: Safeguarding against lightning-induced surges on communication lines.
  • Automotive electronics: Protection of ECUs, sensors, and other automotive components.
  • Power supplies: Protecting sensitive circuitry from voltage spikes.
  • Consumer electronics: Surge protection for televisions, set-top boxes, and other devices.

Features

  • 30V Stand-off Voltage: Provides protection for circuits operating at or below 30V.
  • 600W Peak Pulse Power Capability: Withstands high surge currents during transient events.
  • Unidirectional Configuration: Protects against positive voltage transients.
  • Fast Response Time: Quickly clamps transient voltages to protect downstream components.
  • Low Clamping Voltage: Limits the voltage across protected components during a surge.
  • RoHS Compliant: Environmentally friendly construction.

Benefits

  • Enhanced System Reliability: Protects sensitive components from damage due to voltage transients.
  • Reduced Downtime: Prevents equipment failures caused by surges and spikes.
  • Improved Product Safety: Provides protection against electrical hazards.
  • Cost-Effective Protection: Offers a simple and reliable solution for surge protection.
  • Long Operating Life: Designed for high reliability and long-term performance.

Additional Details

The SMCJ30AR6 comes in an SMC (DO-214AB) surface-mount package. It features excellent clamping capability, ensuring that the voltage across the protected components remains within safe limits during a surge event. The device is designed to operate over a wide temperature range, making it suitable for use in harsh environments. The unidirectional configuration provides optimal protection for DC circuits. Its small footprint allows for easy integration into space-constrained applications. This TVS diode is an essential component for ensuring the reliability and longevity of electronic equipment in environments prone to voltage transients.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Fairchild/ON Semiconductor
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
STMicroelectronics
ST10F269-BQ3 St
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess