EN
  • EN
  • DE

SMBJ9.0CA R4

Part No SMBJ9.0CA R4
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 600W, 10.6V, 5%, Bidirectional, TVS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1094199-SMBJ9.0CA R4
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SMBJ9.0CA R4 CAD Model

Description

The SMBJ9.0CA R4 is a Transient Voltage Suppressor (TVS) diode from Taiwan Semiconductor. It is designed to protect sensitive electronic components from voltage transients induced by lightning, electrostatic discharge (ESD), and inductive switching. It belongs to the SMBJ series, which are known for their compact size and reliable performance in safeguarding circuits against overvoltage conditions.

Applications

  • Consumer electronics: Protection for TVs, set-top boxes, and audio equipment.
  • Industrial automation: Surge protection for PLCs (Programmable Logic Controllers) and industrial sensors.
  • Power supplies: Protecting DC power supplies from voltage spikes.
  • Automotive electronics: Transient voltage suppression in automotive control units and sensor interfaces.
  • LED lighting: Providing surge protection for LED drivers.

Features

  • Bidirectional configuration: Provides protection against both positive and negative polarity voltage transients.
  • Surface mount package: Utilizes a compact SMB (DO-214AA) package, making it ideal for space-constrained applications.
  • High surge capability: Capable of withstanding significant surge currents without degradation.
  • Low clamping voltage: Limits the voltage seen by the protected circuit during a transient event, preventing damage.
  • Fast response time: Reacts quickly to transient voltage events, minimizing the risk of damage.
  • RoHS compliant: Meets the requirements of the Restriction of Hazardous Substances directive.

Benefits

  • Enhanced reliability: Protects sensitive circuits from damage, improving overall system reliability.
  • Reduced downtime: Minimizes failures caused by voltage transients, reducing maintenance costs.
  • Improved product lifespan: Extends the life of electronic equipment by preventing overvoltage damage.
  • Space-saving design: Compact SMB package allows for easy integration into densely populated PCBs.
  • Cost-effective protection: Provides a reliable and affordable solution for transient voltage suppression.

Additional Details

The SMBJ9.0CA R4 has a standoff voltage of 9V, meaning it does not conduct until the voltage exceeds this level. Its peak pulse power rating indicates its ability to dissipate surge energy. The clamping voltage specifies the maximum voltage the protected device will experience during a surge. This TVS diode is essential in preventing catastrophic failures in electronic systems exposed to transient voltage events, improving the overall robustness and reliability of the equipment. The bidirectional functionality makes it suitable for applications where the polarity of the transient voltage is uncertain.

You May Also Be Interested in

Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Micrel
Need more? Email Us
STMicroelectronics
Need more? Email Us
Chilisin
SSL0804 2, 2UH 6100MA 20% Wwt
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess