EN
  • EN
  • DE

SK56B R5

Part No SK56B R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 5A, 60V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMB
Win Source Part Number 1093311-SK56B R5
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK56B R5 CAD Model

Description

The SK56B R5 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification and fast switching applications, providing robust performance in various electronic circuits.

Applications

  • Switching power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode applications
  • Reverse polarity protection
  • High-frequency inverters

Features

  • High surge current capability
  • Low forward voltage drop
  • High-frequency operation
  • Guard ring structure for transient protection
  • RoHS compliant
  • Surface Mount Device

Benefits

  • Increased efficiency in power conversion circuits because of low forward voltage drop, minimizing power loss and heat generation.
  • Enhanced reliability in demanding applications due to high surge current capability, protecting the device from current spikes.
  • Enables the design of compact and efficient power supplies and converters suitable for high-frequency applications.
  • Simplified board assembly due to the surface mount package, reducing manufacturing costs and improving production efficiency.
  • Environmentally friendly due to RoHS compliance.

Additional Details

The SK56B R5 features a repetitive peak reverse voltage (VRRM) and a maximum average forward rectified current (IF(AV)) suitable for its intended applications. The exact VRRM and IF(AV) values depend on the specific datasheet provided by Taiwan Semiconductor. The forward voltage (VF) is typically low, contributing to the diode's high efficiency. The operating temperature range is specified in the datasheet, ensuring reliable operation within the defined limits.

It is typically packaged in a SMB (DO-214AA) package. Always refer to the manufacturer's datasheet for precise electrical characteristics, thermal resistance, and absolute maximum ratings to ensure proper application and prevent device failure. Proper thermal management, including adequate heatsinking, may be required in high-current applications to maintain the diode's junction temperature within acceptable limits.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess