The XC6383C701MR is a voltage detector manufactured by Torex Semiconductor Ltd. It's designed to monitor voltage levels in electronic circuits and trigger a reset signal when the voltage drops below a certain threshold. These detectors are crucial for preventing erratic behavior or data corruption in microcontrollers, microprocessors, and other digital circuits during power sags or interruptions.
Applications:
- Microcontroller reset circuits
- Microprocessor reset circuits
- Power supply monitoring
- Battery-powered devices
- System monitoring
Features:
- High accuracy detection voltage
- Low supply current
- Small package size
- CMOS output
- Operating voltage range (specific range depends on the exact model - consult datasheet)
Benefits:
- Prevents system malfunction due to voltage drops
- Ensures reliable system operation
- Reduces power consumption
- Saves board space
- Simple to implement in designs
The XC6383 series offers a wide range of detection voltages and output configurations. This specific model, XC6383C701MR, likely has a detection voltage around 7.0V (based on the '70' in the part number, though the datasheet should be consulted for precise voltage). The output is a CMOS output, which provides a clean and defined logic signal. The Torex datasheets specify that the MR suffix denotes a specific package type, usually a small SOT-25 or similar surface-mount package. This makes them suitable for high-density circuit boards where space is a premium. The precise quiescent current will depend on the exact model number, but it is typically in the order of a few microamperes, contributing to low overall system power consumption. These voltage detectors are simple to use and integrate directly into designs with minimal external components required, making them an easy solution for voltage monitoring and reset functions.