EN
  • EN
  • DE

SK32A R3

Part No SK32A R3
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 3A, 20V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1093276-SK32A R3
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK32A R3 CAD Model

Description

The SK32A R3 is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor, designed for high-efficiency rectification and fast switching speeds. This makes it suitable for applications where minimizing power loss and maximizing switching performance are essential.

Applications:

  • Switching Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Freewheeling Diode in Inductive Circuits
  • Reverse Polarity Protection
  • LED Lighting

Features:

  • Low Forward Voltage Drop: Reduces power loss and improves overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation for improved performance.
  • High Surge Current Capability: Provides reliable protection against transient surges.
  • Surface Mount Package (SMB/DO-214AA): Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances standards.

Benefits:

  • Improved Efficiency: Minimizes power dissipation, enhancing circuit performance.
  • Enhanced Performance: Enables high-frequency operation, meeting the demands of modern electronics.
  • Reliable Operation: Provides stable and consistent performance, even under challenging conditions.
  • Compact Design: Allows for smaller and more efficient electronic devices.
  • Cost-Effective: Offers a balanced combination of performance and affordability.

Additional Details:

The SK32A R3 is typically available in an SMB (DO-214AA) package, which provides effective thermal management and enables efficient heat dissipation. The combination of a low forward voltage drop and fast switching speed makes it an excellent choice for applications where high efficiency and minimal switching losses are required. Its surge current capability ensures reliable operation even when subjected to power surges. This rectifier is commonly used in a variety of power electronics applications where space is limited and performance is critical, providing a robust and efficient solution.

You May Also Be Interested in

Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us
Micrel
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCSTXR40AB00-2424AI
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess