EN
  • EN
  • DE

RTC-4533A

Part No RTC-4533A
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 301920-RTC-4533A
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTC-4533A CAD Model

Description

The RTC-4533A, manufactured by Epson Electronics America Inc-Semiconductor Div, is a real-time clock (RTC) module specifically designed for applications requiring highly accurate and reliable timekeeping combined with ultra-low power consumption. This device integrates a 32.768 kHz crystal oscillator, ensuring a precise time base. It's ideal for devices where battery life is critical, such as portable electronics, IoT devices, and metering applications.

Applications:

  • Portable Electronics: Used in smartphones, tablets, and wearables to maintain accurate time and calendar information.
  • IoT Devices: Implemented in sensors, trackers, and other IoT devices for time synchronization and data logging.
  • Metering Applications: Found in smart meters for electricity, water, and gas, ensuring accurate time-of-use measurements.
  • Medical Devices: Integrated into medical monitors and wearable health trackers for precise data logging and scheduling.
  • Automotive Systems: Used in telematics and infotainment systems for accurate timekeeping and event recording.

Features:

  • Integrated Crystal Oscillator: Provides a highly stable and accurate 32.768 kHz time base.
  • Ultra-Low Power Consumption: Optimizes battery life in portable and battery-operated devices.
  • I2C Interface: Allows for easy communication and control using a standard I2C serial interface.
  • Time and Calendar Functions: Supports year, month, day, weekday, hour, minute, and second data.
  • Alarm Function: Provides programmable alarm settings for triggering events at specific times.
  • Automatic Leap Year Compensation: Automatically adjusts for leap years, ensuring accurate calendar information.
  • Temperature Compensation: Integrated temperature sensor and compensation circuitry maintains accuracy over a wide temperature range.

Benefits:

  • Exceptional Accuracy: Integrated, temperature-compensated crystal oscillator ensures high precision timekeeping.
  • Extended Battery Life: Ultra-low power consumption minimizes battery drain in portable devices.
  • Simple Integration: I2C interface simplifies the design process and reduces development time.
  • Reliable Performance: Robust design and high-quality components ensure reliable operation in diverse environments.
  • Reduced System Cost: Integration of the crystal oscillator and other features lowers the overall system cost.

Technical Specifications:

Key technical specifications for the RTC-4533A typically include:

  • Operating Voltage: e.g., 1.7V to 5.5V
  • Operating Temperature Range: e.g., -40°C to +85°C
  • Backup Battery Voltage: e.g., 1.4V to 3.6V
  • I2C Clock Frequency: e.g., 100 kHz, 400 kHz
  • Timekeeping Accuracy: e.g., ±3 ppm over the operating temperature range
  • Package Type: e.g., DFN, MSOP

The RTC-4533A is commonly available in small surface-mount packages, such as DFN (Dual Flat No-leads) or MSOP (Mini Small Outline Package), making it ideal for space-constrained applications. Its combination of high accuracy, ultra-low power consumption, and integrated features make it a great choice for a broad range of applications requiring precise and dependable timekeeping.

You May Also Be Interested in

Qualcomm
Lowest to $2.4357
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Infineon Technologies
Lowest to $2.8702
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,630 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess