EN
  • EN
  • DE

SK26AHR2G

Part No SK26AHR2G
Manufacturer Taiwan Semiconductor
Catalog OEM Parts ( S )
Description 2A, 60V, Schottky Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 1093265-SK26AHR2G
Categories OEM Parts( S )
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SK26AHR2G CAD Model

Description

The SK26AHR2G is a surface mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed to provide efficient rectification with low forward voltage drop and fast switching speeds, making it suitable for high-frequency applications. Its robust design ensures reliable performance in various electronic circuits.

Applications:

  • Switching Power Supplies
  • DC-DC Converters
  • Freewheeling Diode in Inductive Circuits
  • Reverse Polarity Protection
  • LED Lighting

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Provides protection against transient surges.
  • Fast Switching Speed: Allows for high-frequency operation.
  • Surface Mount Package: Facilitates automated assembly and compact designs.
  • RoHS Compliant: Environmentally friendly, adhering to RoHS standards.

Benefits:

  • Enhanced Efficiency: Reduces power dissipation in rectification circuits.
  • Improved Reliability: Offers stable performance under various operating conditions.
  • Compact Design: Enables smaller and more efficient electronic devices.
  • Simplified Assembly: Compatible with automated assembly processes, reducing manufacturing costs.
  • Environmentally Responsible: Meets environmental regulations for hazardous substances.

Additional Details:

The SK26AHR2G is typically housed in a SMB (DO-214AA) package. This package offers good thermal characteristics, allowing the diode to handle moderate power levels. Its low forward voltage drop and fast switching speed make it an excellent choice for applications requiring high efficiency and minimal switching losses. The diode’s ability to withstand high surge currents ensures reliable operation even in demanding environments. It's commonly used in applications where space is a constraint and performance is critical.

You May Also Be Interested in

Micrel
Need more? Email Us
Bel Fuse Inc.
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us
3M
Heavy Duty Vinyl Electrical Tape, 38mm x 33m, Black
Need more? Email Us
Micrel
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess