EN
  • EN
  • DE

SK12H45 R0G

Part No SK12H45 R0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE, SCHOTTKY, STANDARD, 12A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer TSC America Inc.
Series *
Win Source Part Number 794446-SK12H45 R0G
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SK12H45 R0G CAD Model

Description

The SK12H45 R0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It's designed for high-frequency rectification and freewheeling applications, offering low forward voltage drop and fast switching speeds. The "R0G" suffix indicates that the device is RoHS compliant and halogen-free, aligning with environmental regulations.

Applications:

  • Switching Power Supplies: Used as an output rectifier in switching power supplies to improve efficiency.
  • Freewheeling Diode: Employed as a freewheeling diode in inductive loads such as relays and DC motors.
  • Reverse Polarity Protection: Applied for reverse polarity protection in electronic circuits.
  • High-Frequency Rectification: Utilized in high-frequency inverters and converters.
  • Solar Inverters: Used in solar panel systems to prevent reverse current flow.

Features:

  • Voltage Rating: Has a reverse voltage rating of 45V, suitable for various low-voltage applications.
  • Current Rating: Designed with a forward current rating of 1A, handling moderate current loads.
  • Low Forward Voltage Drop: Exhibits a low forward voltage drop, minimizing power losses and improving efficiency.
  • Fast Switching Speed: Offers fast switching speeds, making it ideal for high-frequency applications.
  • Low Reverse Leakage Current: Features low reverse leakage current, reducing power consumption in standby mode.
  • Surface Mount Package: Typically available in a surface mount package like SMA or SMB for automated assembly.
  • RoHS Compliant: Complies with RoHS (Restriction of Hazardous Substances) directive, making it environmentally friendly.

Benefits:

  • Improved Efficiency: Low forward voltage drop minimizes power losses, improving overall system efficiency.
  • Fast Response Time: Fast switching speed enables efficient operation in high-frequency circuits.
  • Compact Design: Surface mount package allows for compact and space-saving designs.
  • Reliable Operation: Schottky barrier construction provides reliable and stable performance.
  • Environmentally Friendly: RoHS compliance ensures the device is environmentally friendly.

Additional Details:

The SK12H45 R0G's operating temperature range usually spans from -55°C to +150°C. The forward voltage drop is typically in the range of 0.3V to 0.5V at the rated forward current. It is essential to check the datasheet for specific thermal characteristics and maximum ratings to ensure safe and reliable operation.

You May Also Be Interested in

Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Taiwan Semiconductor
DIODE SCHOTTKY 100V 2A SOD123W
Lowest to $0.1456
Nexperia USA Inc.
BAS16J-Q/SOD323F/SOD323F
Lowest to $1.4553
Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
General Semiconductor
DIODE GEN PURP 1KV 1A DO214AC
Lowest to $0.2474
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.1165
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess