EN
  • EN
  • DE

VJ1812Y103KXEAT

Part No VJ1812Y103KXEAT
Manufacturer Vishay
Catalog Ceramic Capacitors
Description CAP CER 10000PF 500V X7R 1812 / Cap Ceramic 0.01uF 500V X7R 10% Pad SMD 1812 150°C T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Capacitors
Manufacturer Vishay Vitramon
Series VJ
Packaging Reel package
Capacitance 10000pF
Tolerance ±10%
Voltage Rating DC 500V
Temperature Coefficient X7R
Operating Temperature Range -55°C ~ 125°C
Applications General
Mounting Surface Mount, MLCC
Package 1812 (4532 Metric)
Dimension 0.177" L x 0.126" W (4.50mm x 3.20mm)
Thickness (Maximum) 0.086" (2.18mm)
Win Source Part Number 799087-VJ1812Y103KXEAT
Popularity Medium
Supply and Demand Status Limited
Family Name VJ Commercial
Introduction Date November 10, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian VJ1812Y103KXEAT CAD Model

Description

The VJ1812Y103KXEAT is a ceramic multilayer capacitor (MLCC) from Vishay. This component is designed for a wide variety of applications requiring stable capacitance over a broad range of temperatures and voltages. MLCCs are known for their reliability, small size, and excellent performance characteristics.

Applications

  • Bypass and decoupling in power supplies
  • Filtering in signal processing circuits
  • Timing circuits
  • Resonant circuits
  • High-frequency applications

Features

  • High capacitance stability
  • Small size (1812 case size)
  • X7R dielectric material
  • Operating temperature range: -55°C to +125°C
  • Voltage rating: Typically 25V to 100V (check datasheet for specific voltage rating of this part number)
  • High reliability

Benefits

  • Stable performance over temperature variations
  • Efficient space utilization due to small size
  • Long lifespan and high reliability
  • Reduced noise and interference in electronic circuits
  • Improved circuit performance

Additional Details

The X7R dielectric ensures that the capacitor maintains a relatively stable capacitance value over the operating temperature range. This makes it suitable for applications where temperature variations are expected. The 1812 case size offers a good balance between capacitance value and physical size. These capacitors are often used in surface mount technology (SMT) assembly processes.

Capacitance value is 10nF (103 = 10 x 10^3 pF = 10000pF = 10nF). Tolerance is ±10% (K).

You May Also Be Interested in

Songtian Electronics Co., LTD.
CAP CER 100PF 250V Y5P RADIAL
Lowest to $0.0406
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us
Murata Electronics North America
CAP CER 56PF 50V NP0 RADIAL
Need more? Email Us
Murata Electronics North America
CAP CER 39PF 100V C0G/NP0 RADIAL
Need more? Email Us
AVX Corp/Kyocera Corp
CAP CER 0.56UF 250V X7R 2225
Need more? Email Us
Songtian Electronics Co., LTD.
CAP CER 150PF 250V Y5P RADIAL
Need more? Email Us
Kemet
CAP CER 2200PF 440VAC Y5V RADIAL
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess