EN
  • EN
  • DE

MMBD3004CC RF

Part No MMBD3004CC RF
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 831144-MMBD3004CC RF
Ultra Librarian 3D Model Ultra Librarian MMBD3004CC RF CAD Model

Description

The MMBD3004CC RF is a common cathode dual switching diode manufactured by Taiwan Semiconductor. It's designed for high-speed switching applications in RF and general-purpose circuits. The dual diode configuration in a single package offers space-saving advantages and simplifies circuit design.

Applications

  • RF mixers: Used for frequency conversion in radio frequency circuits.
  • RF detectors: Detects the presence and strength of RF signals.
  • High-speed switching circuits: Rapidly switches signals in digital and analog circuits.
  • Voltage clamping: Protects sensitive circuits from overvoltage conditions.
  • Small signal rectification: Converts AC signals to DC signals in low-power applications.

Features

  • Dual common cathode configuration: Two diodes sharing a common cathode connection.
  • High-speed switching: Fast recovery time for efficient switching performance.
  • Low forward voltage drop: Minimizes power loss in the conducting state.
  • Small surface-mount package: Allows for compact circuit designs.
  • High breakdown voltage: Provides protection against voltage surges.
  • RoHS compliant: Meets environmental regulations for hazardous substances.

Benefits

  • Space saving: Dual diode configuration reduces component count and PCB area.
  • Improved switching performance: Fast recovery time enables high-speed switching.
  • Increased efficiency: Low forward voltage drop minimizes power dissipation.
  • Simplified circuit design: Common cathode configuration simplifies circuit layout.
  • Enhanced reliability: High breakdown voltage provides robust protection.

Additional Details

The MMBD3004CC RF has a maximum reverse voltage of 100V. The forward current is typically 200mA. The reverse recovery time is typically 4ns. The operating temperature range is typically -55°C to +150°C. It is available in a SOT-23 surface-mount package. The device is commonly used in wireless communication equipment, test and measurement instruments, and industrial control systems. The forward voltage drop is typically 0.8V at a forward current of 10mA. The junction capacitance is typically 4pF. The thermal resistance is typically 250°C/W. Care should be taken to avoid exceeding the maximum ratings to ensure reliable operation.

You May Also Be Interested in

Vishay
Hyperfast Rectifier, 2 x 30 A FRED Pt | DIODE ARRAY GP 300V 30A TO247AC
Lowest to $8.6770
STMicroelectronics
LOW DROP POWER SCHOTTKY RECTIFIER
Need more? Email Us
IXYS
HiPerFRED2 High Performance Fast Recovery Diode Low Loss and Soft Recovery
Need more? Email Us
Diodes Incorporated
DIODE ARRAY SBR 100V 15A TO262
Lowest to $1.3537
IXYS
Power Schottky Rectifier dual diode
Lowest to $9.2703
SMC Diode Solutions
SCHOTTKY RECTIFIER | DIODE ARRAY SCHOTTKY 60V TO247AD
Lowest to $1.3937
Vishay
DIODE MODULE 1.2KV INT-A-PAK
Need more? Email Us
Littelfuse Inc.
Low forward voltage drop
Lowest to $0.3890
Vishay
SCHOTTKY RECTIFIER | DIODE MODULE 30V 440A TO244AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess