EN
  • EN
  • DE

MCR100-6 A1G

Part No MCR100-6 A1G
Manufacturer Taiwan Semiconductor
Catalog SCRs - Single
Description SCR 400V 800MA TO92 / SCR 400 V 800 mA Sensitive Gate Through Hole TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Thyristors - SCRs
Mfr Taiwan Semiconductor Corporation
Package Tape & Box (TB)
Product Status Obsolete
Voltage - Off State 400 V
Voltage - Gate Trigger (Vgt) (Max) 800 mV
Current - Gate Trigger (Igt) (Max) 200 µA
Voltage - On State (Vtm) (Max) 1.7 V
Current - On State (It (RMS)) (Max) 800 mA
Current - Hold (Ih) (Max) 5 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Through Hole
Package / Case TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package TO-92
Base Product Number MCR100
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
Other Names MCR100-6A1G,MCR100-6 A1G-ND
Standard Package 4,000
Win Source Part Number 1108346-MCR100-6 A1G
Ultra Librarian 3D Model Ultra Librarian MCR100-6 A1G CAD Model

Description

Taiwan Semiconductor Corporation introduces the MCR100-6 A1G, a thyristor-SCR electronic component.

  • The specifications of these components include a 400V off-state voltage, a 800mV max gate trigger voltage (Vgt), and a 1.7V max on-state voltage (Vtm).
  • The SCR type is sensitive gate, and the mounting type is through-hole.
  • The package/case is TO-226-3, TO-92-3 (TO-226AA) formed leads, and the supplier device package is TO-92.

You May Also Be Interested in

Central Semiconductor Corp
SCR SENS 400V 0.25A SOT23
Lowest to $0.4090
Littelfuse Inc.
SCR SENS 200V 8A ISO TO-220
Need more? Email Us
Renesas Electronics America
Lowest to $10.9887
Vishay
SURFACE MOUNTABLE PHASE CONTROL SCR | SCR PHASE CONT 800V 16A D2PAK
Need more? Email Us
Renesas Electronics America
Thyristor Low Power Use / SCR Diode 400V 0.79A(RMS) 10A 4-Pin(3+Tab) UPAK T/R
Lowest to $3.1544
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
Lowest to $0.6145
Renesas Electronics America
Lowest to $3.2617
ON Semiconductor
Silicon Controlled Rectifiers | THYRISTOR SCR 12A 800V TO220AB
Lowest to $2.8080

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess