EN
  • EN
  • DE

MCR100-3 A1G

Part No MCR100-3 A1G
Manufacturer Taiwan Semiconductor
Catalog SCRs - Single
Description THYRISTOR-SCR, 100V, TO-92
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Voltage - Off State 100V
Voltage - Gate Trigger (Vgt) (Max) 800mV
Current - Gate Trigger (Igt) (Max) 200μA
Voltage - On State (Vtm) (Max) 1.7V
Current - On State (It (RMS)) (Max) 800mA
Current - Hold (Ih) (Max) 5mA
Current - Off State (Max) 10μA
Current - Non Rep. Surge 50, 60Hz (Itsm) 10A @ 60Hz
SCR Type Sensitive Gate
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting Through Hole
Case / Package TO-92
Win Source Part Number 1075468-MCR100-3 A1G
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MCR100-3 A1G CAD Model

Description

The MCR100-3 A1G is a through-hole SCR type electronic component manufactured by Taiwan Semiconductor.

  • Supply and Demand Status: Sufficient
  • Mounting: Through-hole
  • Type: SCR
  • Voltage-Off State: 100V
  • Voltage-On State: 1.7V
  • Maximum Current (Holding): 5mA
  • Maximum Current (On State): 800mA
  • Maximum Gate Trigger Voltage: 800mV
  • Maximum Gate Trigger Current: 200μA
  • Current (Off State): 10μA
  • Non-Repetitive Surge @ 50, 60Hz: 10A @ 60Hz
  • Gate Type: Sensitive Gate SCR

You May Also Be Interested in

Renesas Electronics America
Lowest to $3.2617
Renesas Electronics America
TRIAC 700V 0.5A
Lowest to $5.3721
Renesas Electronics America
Lowest to $0.6537
Renesas Electronics America
THYRISTOR
Need more? Email Us
Renesas Electronics America
THYRISTOR 600V .4A TO-92
Lowest to $16.0453
Renesas Electronics America
Lowest to $3.1544
Renesas Electronics America
THYRISTR SCR 400V 10A 3-PIN TO92
Lowest to $0.4146
Renesas Electronics America
Lowest to $0.2610
STMicroelectronics
BTW67 and BTW69 Series
Lowest to $62.5624

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess