EN
  • EN
  • DE

MBR10H100CT C0G

Part No MBR10H100CT C0G
Manufacturer Taiwan Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE, SCHOTTKY, STANDARD, 10A,
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Taiwan Semiconductor
Status Active
Win Source Part Number 1072397-MBR10H100CT C0G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MBR10H100CT C0G CAD Model

Description

The MBR10H100CT C0G is a Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. It is designed for high-efficiency rectification in a variety of power supply and circuit protection applications. With its low forward voltage drop and fast switching speed, it minimizes power loss and improves overall system performance.

Applications

  • Switching Power Supplies: Used as a rectifier in secondary stages to improve efficiency.
  • DC-DC Converters: Employed in both step-up and step-down converters to reduce losses.
  • Freewheeling Diodes: Protects inductive loads from voltage spikes.
  • Reverse Polarity Protection: Prevents damage from incorrect power supply connections.
  • Solar Power Systems: Used in photovoltaic inverters for efficient DC-AC conversion.

Features

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Withstands large current surges without damage.
  • Fast Switching Speed: Enables high-frequency operation.
  • High Reliability: Designed for long-term performance in demanding environments.
  • Low Reverse Leakage Current: Reduces power consumption and improves efficiency.
  • Lead-Free Finish: Complies with environmental regulations.

Benefits

  • Improved Power Efficiency: Low forward voltage drop minimizes power dissipation.
  • Enhanced System Reliability: High surge current capability provides robust protection.
  • Reduced Heat Generation: Lower power losses result in less heat.
  • Compact Design: Allows for use in space-constrained applications.
  • Environmentally Friendly: Lead-free finish meets environmental standards.

Additional Details

The MBR10H100CT C0G features a molded plastic case with a flame retardant epoxy molding compound. The terminals are solder plated for easy soldering. It is designed to operate over a wide temperature range. The low forward voltage drop significantly reduces power dissipation, leading to improved energy efficiency in power supplies and converters. The high surge current capability ensures that the rectifier can withstand transient current spikes without failure, contributing to the overall robustness of the system. The fast switching speed allows for high-frequency operation, reducing the size and cost of passive components. The device is RoHS compliant, ensuring that it meets environmental standards. It is commonly available in a TO-220 package for easy mounting and heat dissipation. The "C0G" at the end of the part number may denote special manufacturing process or specific electrical characteristics.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 60A SOT227B
Need more? Email Us
GeneSiC Semiconductor
DIODE MODULE GP 400V 100A SOT227
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 600V 90A MODULE
Need more? Email Us
Diodes Incorporated
DIODE ARR SCHOTT 70V 70MA SOT233
Lowest to $5.8647
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 40A MODULE
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 400V 55A MODULE
Need more? Email Us
Littelfuse Inc.
DIODE ARRAY GP 300V 10A TO-220AB
Need more? Email Us
Infineon Technologies
DIODE ARR SCHOT 240V 400MA SOT23
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess