EN
  • EN
  • DE

IRG7PSH54K10

Part No IRG7PSH54K10
Manufacturer Infineon Technologies
Catalog IGBTs - Single
Description IGBT 1200V 120A 520W TO274AA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Infineon Technologies
Packaging Tube/Rail
Status Not For New Designs
VCEO Maximum Collector-Emitter Breakdown Voltage 1200V
Maximum Current Collector 120A
Pulsed Collector Current 200A
Collector-emitter saturation voltage(Max) 2.4V @ 15V, 50A
Maximum Power Dissipation 520W
Total Switching Energy(Ets) 4.8mJ (on), 2.8mJ (off)
Input Type Standard
Gate Charge 435nC
Turn-on and Turn-off delay time 110ns/490ns
Testing Conditions 600V, 50A, 5 Ohm, 15V
Reverse Recovery Time (trr) 170ns
Temperature Range - Operating -40°C to 150°C (TJ)
Mounting Through Hole
Case / Package SUPER-247 (TO-274AA)
Win Source Part Number 205437-IRG7PSH54K10
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IRG7PSH54K10 CAD Model

Description

The Infineon Technologies IRG7PSH54K10 is an IGBT transistor with a SUPER-247 (TO-274AA) package.

  • VCEO Maximum Collector-Emitter Breakdown Voltage: 1200V
  • Maximum Current Collector: 120A
  • Maximum Power Dissipation: 520W
  • Temperature Range for Operating: -40°C to 150°C (TJ)
  • Total Switching Energy (Ets) (on): 4.8mJ
  • Total Switching Energy (Ets) (off): 2.8mJ
  • Turn-On Delay Time: 110ns
  • Turn-Off Delay Time: 490ns
  • Gate Charge: 435nC
  • Input Type: Standard
  • Reverse Recovery Time (trr): 170ns
  • Collector-Emitter Saturation Voltage (max): 2.4V @ 15V, 50A

This product belongs to the Discrete Semiconductor Products category and is not for new designs. The supply and demand status is limited.

You May Also Be Interested in

Infineon Technologies
IGBT
Lowest to $12.0770
IXYS
IGBT 3000V 30A TO-268HV
Lowest to $81.8181
IXYS
IGBT 2500V 104A TO-247AD
Lowest to $47.9923
IXYS
IGBT 1200V 40A TO-247
Lowest to $54.5454
IXYS
IGBT PT 650V 120A TO-247AD
Lowest to $21.8181
Infineon Technologies
IGBT TRENCH 650V 80A TO247-3
Lowest to $2.6571
IXYS
IGBT PT 650V 240A TO-264
Lowest to $47.2578
IXYS
IGBT 600V 175A 24-SMPD
Lowest to $108.3916
Renesas Electronics America
IGBT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess