EN
  • EN
  • DE

ESH2D R5

Part No ESH2D R5
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description 25ns, 2A, 200V, Ultra Fast Recovery Rectifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1057964-ESH2D R5
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESH2D R5 CAD Model

Description

The ESH2D R5 is a surface-mount Schottky Barrier Rectifier manufactured by Taiwan Semiconductor. This diode is designed for high-efficiency rectification in low voltage, high-frequency inverters, free wheeling, and polarity protection applications. Its compact size and low forward voltage drop make it suitable for a variety of power management designs.

Applications

  • Switching mode power supplies (SMPS)
  • DC-DC converters
  • Freewheeling diode in inductive loads
  • Polarity protection circuits
  • High-frequency inverters

Features

  • Low forward voltage drop
  • High surge current capability
  • High-frequency operation
  • Surface mount package (SMB)
  • RoHS compliant

Benefits

  • Increased efficiency in power supplies
  • Reduced power dissipation
  • Improved thermal performance
  • Simplified board assembly
  • Environmentally friendly

Additional Details

The ESH2D R5 boasts a repetitive peak reverse voltage (Vrrm) of 200V and an average forward current (If) of 2A. Its key feature is its low forward voltage drop, typically around 0.5V, which minimizes power loss and increases the overall efficiency of the circuit. The SMB (Surface Mount B) package allows for automated assembly and contributes to the compact size of the application. The diode's high surge current capability ensures reliable operation even under transient conditions. Its construction is designed to handle high-frequency switching, making it suitable for modern power electronics.

The low forward voltage drop leads to reduced heat generation, improving the thermal performance of the device and the overall system. Compliance with RoHS standards means it does not contain hazardous substances, making it a sustainable component choice. The ESH2D R5 is a robust and efficient solution for power rectification needs in numerous electronic applications.

You May Also Be Interested in

TDK Corporation
Lowest to $0.2312
TDK Corporation
Lowest to $0.0836
TDK Corporation
Need more? Email Us
TT Electronics
Need more? Email Us
Holystone
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.2747
Dell
Need more? Email Us
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess