EN
  • EN
  • DE

ES1GL R2

Part No ES1GL R2
Manufacturer Taiwan Semiconductor
Catalog Custom Parts (E - I)
Description Diode Switching 400V 1A Automotive 2-Pin Sub SMA T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
Element Configuration Single
Forward Current 1 A
Forward Voltage 1.3 V
Height 1.43 mm
Length 2.9 mm
Max Forward Surge Current (Ifsm) 30 A
Max Operating Temperature 150 °C
Max Repetitive Reverse Voltage (Vrrm) 400 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 2
Packaging Tape and Reel
Peak Non-Repetitive Surge Current 30 A
Peak Reverse Current 100 µA
Radiation Hardening No
Reverse Recovery Time 35 ns
RoHS Compliant
Width 1.9 mm
Win Source Part Number 1127867-ES1GL R2
Categories Custom Parts
Manufacturer Taiwan Semiconductor
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ES1GL R2 CAD Model

Description

The ES1GL R2 is a surface mount, single element configuration, SMA packaged rectifier diode manufactured by Taiwan Semiconductor.

  • Peak Non-Repetitive Surge Current: 30 A
  • Forward Current: 1 A
  • Max Repetitive Reverse Voltage (Vrrm): 400 V
  • Forward Voltage: 1.3 V
  • Peak Reverse Current: 100 µA
  • Reverse Recovery Time: 35 ns
  • Operating Temperature Range: -55 to 150 °C
  • Dimensions: 2.9 mm (L) x 1.9 mm (W) x 1.43 mm (H)
  • RoHS Compliant: Yes
  • Supply and Demand Status: Limited

You May Also Be Interested in

Holtek
Need more? Email Us
GSI Technology
SRAM Chip Sync Quad 3.3V 2M-Bit 64K x 32 12ns/5ns 100-Pin TQFP Tray
Need more? Email Us
TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
GUANGDONG HOTTECH INDUSTRIAL CO.,LTD.
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
NXP / Nexperia
4000/14000/40000 Series 4-BIT Magnitude Comparator True Output PDSO16
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Xilinx Inc.
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess