EN
  • EN
  • DE

DBLS107G-T RDG

Part No DBLS107G-T RDG
Manufacturer Taiwan Semiconductor
Catalog OEM Parts (C - E)
Description Diode Rectifier Bridge Single 1A 4-Pin Case DBLS Paper T/R
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 964846-DBLS107G-T RDG
Categories OEM Parts(C-E)
Manufacturer Taiwan Semiconductor
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DBLS107G-T RDG CAD Model

Description

The DBLS107G-T RDG is a surface-mount bridge rectifier manufactured by Taiwan Semiconductor. It is designed to convert AC voltage to DC voltage efficiently. This component is commonly used in various electronic applications to provide a stable DC power supply.

Applications:

  • Power Supplies: Used in linear power supplies to convert AC voltage from the mains to DC voltage for electronic circuits.
  • Adapters: Found in AC/DC adapters for charging mobile phones, laptops, and other portable devices.
  • LED Lighting: Used in LED drivers to convert AC voltage to DC voltage for powering LEDs.
  • Battery Chargers: Integrated into battery chargers to convert AC voltage to DC voltage for charging batteries.
  • Home Appliances: Employed in various home appliances such as washing machines, refrigerators, and microwave ovens.

Features:

  • High Surge Current Capability: Can withstand high surge currents, providing reliable performance during power-up and transient events.
  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • High Reliability: Designed for long-term reliability and stable performance.
  • Surface Mount Package: Allows for automated assembly and reduces board space requirements.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Glass Passivated Die Construction: Provides enhanced stability and reliability.

Benefits:

  • Efficient AC to DC Conversion: Provides efficient conversion of AC voltage to DC voltage, minimizing power loss.
  • Reliable Performance: Offers reliable performance and long-term stability in various applications.
  • Simplified Design: Simplifies the design of power supplies and other electronic circuits.
  • Compact Size: Allows for use in space-constrained applications.
  • Cost-Effective Solution: Provides a cost-effective solution for AC to DC conversion.

Additional Details:

The DBLS107G-T RDG has a maximum repetitive peak reverse voltage of 1000V and a maximum average forward rectified current of 1.0A. The forward voltage drop is typically around 1.0V at 1.0A. It is typically packaged in a DBS package. The operating temperature range is typically -55°C to +150°C. Refer to the Taiwan Semiconductor datasheet for detailed specifications and application guidelines.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
Molex, LLC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3462
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess