Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Mfr Taiwan Semiconductor
Package Tube
Product Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 2 A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 2 A
Current - Reverse Leakage @ Vr 2 µA @ 600 V
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting Type Through Hole
Package / Case 4-DIP (0.300", 7.62mm)
Supplier Device Package DBL
Base Product Number DBL205
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 106490-DBL205G
Ultra Librarian 3D Model Ultra Librarian DBL205G CAD Model

Description

DBL205G Description

The DBL205G is a powerful electronic component tailor-made for efficiency and durability in demanding environments. Its robust design ensures reliable operation across a variety of applications.

  • Features and Benefits<ul>
  • High-efficiency processing capability
  • Extended temperature tolerance
  • Integrated safety features
  • Applications<ul>
  • Automotive electronics
  • Home automation systems
  • Renewable energy solutions
  • Additional Details<ul>
  • Pins: 20
  • Package: DIP
  • Lead-free for environmental compliance
  • You May Also Be Interested in

    Diodes Incorporated
    Maximum Ratings & Thermal Characteristics Ratings at 25℃ ambient temperature unless otherwise specified. | BRIDGE RECT 1PHASE 1KV 4A GBL
    Lowest to $0.1152
    ECAD model for GBL410
    ShenZhen SlkorMicro Semicon Co. Ltd
    1V@400mA 30A 1A 1kV ABS
    Need more? Email Us
    ECAD model for ABS10
    Bourns Inc.
    BRIDGE RECT 1PHASE 60V 2A
    Lowest to $1.4773
    ECAD model for CD-HD2006L
    Taiwan Semiconductor
    BRIDGE RECT 1PHASE 800V 1A DBL
    Need more? Email Us
    ECAD model for DBL106G
    Taiwan Semiconductor
    BRIDGE RECT 1PHASE 600V 2A DBLS / Bridge Rectifier Single Phase Standard 600 V Surface Mount DBLS
    Need more? Email Us
    ECAD model for DBLS205G
    ShenZhen SlkorMicro Semicon Co. Ltd
    DBS
    Lowest to $0.0581
    ECAD model for DB157S
    GeneSiC Semiconductor
    800V 6A GBJ SINGLE PHASE BRIDGE
    Need more? Email Us
    ECAD model for GBJ6K
    Comchip Technology
    RECTIFIER BRIDGE 25A 1000V KBPC
    Need more? Email Us
    ECAD model for KBPC2510-G
    Taiwan Semiconductor
    BRIDGE RECT 1PHASE 200V 4A GBU
    Need more? Email Us
    ECAD model for GBU403 D2G

    Top Sellers

    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.6184
    ECAD model for EPM3128ATC100-10N
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $3.3048
    ECAD model for LM5069MM-2/NOPB
    Nexperia USA Inc.
    DIODE GEN PURP 100V 250MA SOD523
    Lowest to $0.0362
    ECAD model for BAS516
    JST Sales America Inc.
    CONN HEADER SMD 6POS 1.25MM
    Lowest to $0.4254
    ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1568
    ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
    Bosch Sensortec
    SENSOR PRESSURE HUMIDITY TEMP
    Lowest to $9.1665
    ECAD model for BME280
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $1.8756
    ECAD model for EC2-5NU
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.2672
    ECAD model for FT4232HL
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $21.7100
    ECAD model for CY7C68013A-128AXC
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $13.2672
    ECAD model for FT4232HL-REEL
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $1.6162
    ECAD model for PE4312C-Z
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $6.7542
    ECAD model for FT232RL-REEL
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.8596
    ECAD model for BMI160
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.8086
    ECAD model for AR8033-AL1A
    FTDI, Future Technology Devices International Ltd
    IC USB HS DUAL UART/FIFO 64-LQFP
    Lowest to $10.3726
    ECAD model for FT2232HL-REEL
    Availability: Check Availability & Quote
    Notify Me When Available

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date Get an estimate

    Contact Us

    *
    *
    *

    Categories

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention