EN
  • EN
  • DE
  • IT

Z1SMA6V8

Part No Z1SMA6V8
Manufacturer TAITRON Components Incorporated
Catalog Electronic Wholesale
Description 1.0W Surface Mount Zener Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAITRON Components Incorporated
Win Source Part Number 1282708-Z1SMA6V8
Manufacturer Homepage www.taitroncomponents.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian Z1SMA6V8 CAD Model

Description

The Z1SMA6V8 is a surface-mount Transient Voltage Suppressor (TVS) diode manufactured by TAITRON Components Incorporated. It is designed to protect sensitive electronic equipment from voltage transients induced by lightning, ESD (Electrostatic Discharge), and inductive load switching. This TVS diode is characterized by its fast response time, high surge capability, and low clamping voltage, ensuring effective protection for downstream circuitry.

Applications:

  • I/O Ports Protection
  • Data Line Protection
  • Signal Line Protection
  • Protection of Sensitive Equipment against ESD and Surge

Features:

  • Surface Mount Package: Allows for automated assembly and compact design.
  • Fast Response Time: Responds quickly to transient voltage events.
  • High Surge Capability: Withstands high surge currents without failure.
  • Low Clamping Voltage: Limits the voltage across the protected device.

Benefits:

  • Improved System Reliability: Protects sensitive components from damage due to transient voltages.
  • Reduced Downtime: Minimizes equipment failures caused by voltage surges.
  • Extended Product Lifespan: Safeguards components from degradation caused by repetitive transient events.
  • Simplified Design: Easy integration into existing circuit designs due to its small size and surface-mount package.

Additional Details:

The Z1SMA6V8 has a standoff voltage of 6.8V. Key parameters to consider when using this TVS diode include its peak pulse power (PPP), clamping voltage (Vc), and reverse standoff voltage (Vrwm). The peak pulse power indicates the maximum power the device can dissipate during a surge event. The clamping voltage is the maximum voltage that the device will allow to pass through to the protected circuit during a surge. The reverse standoff voltage is the maximum voltage that can be continuously applied to the device without causing it to conduct. Detailed specifications can be found in the TAITRON datasheet.

You May Also Be Interested in

STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess