EN
  • EN
  • DE

M430550

Part No M430550
Manufacturer Taitien
Catalog Crystals, Oscillators, Resonators Accessories
Description CRYSTAL OVEN MINI 5V 50C
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Crystals, Oscillators, Resonators - Crystal, Oscillator, Resonator Accessories
Mfr Taitien
Series M43
Package Tray
Product Status Active
Accessory Type Oven, Miniature
For Use With/Related Products Crystals
Package Accepted HC-18/U, HC-25/U, HC-42/U, HC-43/U, HC-49/U, HC-50/U
Specifications 5V, 122°F (50°C)
Standard Package 10 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8548.00.0000
California Prop 65 Warning Information
Win Source Part Number 1225663-M430550
Ultra Librarian 3D Model Ultra Librarian M430550 CAD Model

Description

The Taitien 1225663-M430550 is a crystal, oscillator, resonator accessory.

  • Accessory Type: Miniature Oven
  • Voltage Rating: 5V
  • Temperature Withstand: Up to 122°F (50°C)
  • Package: Tray
  • Standard Package: 10 pieces
  • Compatibility: HC-18/U, HC-25/U, HC-42/U, HC-43/U, HC-49/U, and HC-50/U packages
  • Material: High-quality materials

You May Also Be Interested in

Epson Company
CRYSTAL 32.0000MHZ 10PF SMD
Lowest to $0.3930
AVX Corporation
XTAL OSC XO 22.5792MHZ CMOS SMD
Lowest to $0.6000
IQD Frequency Products Ltd
XTAL OSC TCXO 10.0000MHZ SNWV
Lowest to $24.0001
AVX Corporation
XTAL OSC XO 24.5760MHZ CMOS SMD
Need more? Email Us
AVX Corporation
XTAL OSC XO 125.0000MHZ CMOS SMD
Lowest to $5.4545
AVX Corporation
XTAL OSC TCXO 26.0000MHZ SNWV
Lowest to $5.4545
Microchip Technology
2016 SOCKET CARD WITH 10 BLANK D
Need more? Email Us
Taitien
CRYSTAL OVEN MINI 5V 50C
Need more? Email Us
Microchip Technology
KIT 4POS 5.0X3.2 SOCKET / 4 Position For use with Oscillators
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess