EN
  • EN
  • DE

P25E-068S-EA

Part No P25E-068S-EA
Manufacturer 3M
Catalog Rectangular Connectors
Description CONN RCPT 68POS IDC 30AWG GOLD / 68 Position Rectangular Receptacle Connector IDC Gold 30 AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Rectangular Connectors - Free Hanging, Panel Mount
Mfr 3M
Series P25E
Package Bulk
Connector Type Receptacle
Contact Type Female Socket
Number of Positions 68
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Free Hanging (In-Line)
Fastening Type Latch Lock/Eject Hooks
Cable Termination IDC
Wire Type Ribbon Cable
Wire Gauge 30 AWG
Features Feed Through
Contact Finish Gold
Contact Finish Thickness Flash
Color Black
Base Product Number P25E
Standard Package 200
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1337627-P25E-068S-EA
Ultra Librarian 3D Model Ultra Librarian P25E-068S-EA CAD Model

Description

The 3M P25E-068S-EA is a rectangular connector designed for free hanging and panel mount applications.

  • Mounting: Free Hanging/Panel Mount
  • Type: Feed-Through
  • Color: Black
  • Pitch: 0.050" (1.27mm)
  • Standard Package: 200
  • Mounting Type: Surface Mount

You May Also Be Interested in

CJT Connectors
Connector Header 8 position 3.96mm Pitch
Lowest to $0.1485
CJT Connectors
Connector Header 4 position 2mm Pitch
Lowest to $0.0705
CJT Connectors
Connector Header 3 position 2mm Pitch
Lowest to $0.0271
CTS Corporation
Connector Header 14 position 2.5mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.0769
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $0.0411
Sumitomo Electric
Board Spacers, Stackers (Board to Board) RoHS
Lowest to $2.0166
JST Sales America Inc.
Connector Header 3 position 2.5mm Pitch 3A Surface Mount,Vertical -25℃~+85℃
Lowest to $1.4553
Molex, LLC
76866-1011 Molex I/O Connectors iPass Plus HD Cage& Rec 1x1 0.76AuSn 12G datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess