EN
  • EN
  • DE

TW0359A

Part No TW0359A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961833-TW0359A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW0359A CAD Model

Description

The TW0359A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively pass or reject specific frequencies in a radio frequency (RF) signal. They are commonly used in wireless communication systems to filter out unwanted signals and improve signal quality.

Applications

  • Wireless Communication Systems: Used in cellular phones, Wi-Fi routers, and other wireless devices for filtering RF signals.
  • GPS Receivers: Employed in GPS receivers to filter out unwanted signals and improve the accuracy of GPS measurements.
  • Television Receivers: Utilized in television receivers to filter out unwanted channels and improve picture quality.
  • Remote Control Systems: Used in remote control systems to filter out unwanted signals and improve the reliability of the control signal.
  • Radar Systems: Implemented in radar systems for signal processing and filtering.

Features

  • SAW Filter Technology: Utilizes Surface Acoustic Wave technology for precise frequency filtering.
  • Low Insertion Loss: Offers low insertion loss in the passband, minimizing signal attenuation.
  • High Attenuation: Provides high attenuation in the stopband, effectively rejecting unwanted signals.
  • Small Size: Typically available in a small surface-mount package for space-constrained applications.
  • Stable Performance: Offers stable performance over a wide range of operating temperatures.

Benefits

  • Improved Signal Quality: Filters out unwanted signals, improving the signal-to-noise ratio and overall signal quality.
  • Enhanced System Performance: Improves the performance of wireless communication systems by filtering out interference.
  • Reduced Interference: Reduces interference from unwanted signals, improving the reliability of wireless communication.
  • Compact Size: The small package size allows for high-density circuit designs.
  • Reliable Performance: Provides reliable and consistent performance over a wide range of operating conditions.

Additional Details

The TW0359A SAW filter is characterized by its center frequency, bandwidth, insertion loss, and attenuation. Detailed specifications, including frequency response, impedance, and temperature stability, can be found in the device datasheet. The specific application of the TW0359A depends on its frequency characteristics, which are tailored to specific wireless communication standards or applications.

You May Also Be Interested in

OSRAM Opto Semiconductors Inc.
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
TE Connectivity
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
Diodes Incorporated
LDO BJT HICURR TO252 T&R 2.5K / Linear Voltage Regulator IC Positive Fixed 1 Output 1A TO-252, (D-Pak)
Lowest to $0.8879
STMicroelectronics
Lowest to $0.0583
TDK Corporation
3-terminal Filters
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess