EN
  • EN
  • DE

TB0184A

Part No TB0184A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description High Attenuation 70MHz IF SAW Filter (BW=3.5MHz)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1264178-TB0184A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TB0184A CAD Model

Description

The TB0184A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are widely used in radio frequency (RF) applications for signal filtering, especially in wireless communication devices. The TB0184A is designed to selectively pass certain frequencies while attenuating others, making it ideal for applications where signal clarity and interference rejection are critical.

Applications

  • Mobile Communication Systems: Used in mobile phones and base stations for filtering RF signals to improve signal quality.
  • Wireless Communication Devices: Employed in Wi-Fi routers, Bluetooth devices, and other wireless communication equipment.
  • Remote Control Systems: Utilized in remote controls for filtering signals and reducing interference.
  • GPS Receivers: Used in GPS devices to filter out unwanted signals and improve the accuracy of location data.
  • RF Transceivers: Incorporated in RF transceivers for filtering signals and enhancing the performance of communication links.

Features

  • High Selectivity: Provides excellent selectivity, allowing specific frequencies to pass through while attenuating others.
  • Low Insertion Loss: Minimizes signal loss, ensuring optimal signal strength and performance.
  • Small Size: Compact size makes it suitable for use in small and portable devices.
  • Stable Performance: Offers stable performance over a wide range of temperatures.
  • High Reliability: Designed for high reliability and long-term stability.
  • Surface Mount Technology: Suitable for surface mount assembly, enabling efficient manufacturing.

Benefits

  • Improved Signal Quality: Filters out unwanted signals and noise, improving the clarity and quality of the desired signal.
  • Enhanced Communication Performance: Enhances the performance of wireless communication systems by reducing interference.
  • Compact Design: Small size allows for integration into compact and portable devices.
  • Reliable Operation: Stable performance and high reliability ensure consistent and dependable operation.
  • Easy Integration: Surface mount technology simplifies the assembly process.

Technical Specifications:

  • Center Frequency: Typically in the MHz or GHz range (specific frequency depends on the application)
  • Bandwidth: Varies depending on the specific application requirements
  • Insertion Loss: Typically less than 3 dB
  • Attenuation: High attenuation of unwanted signals
  • Operating Temperature: -40°C to +85°C
  • Package Type: Surface Mount Device (SMD)

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
DUAL SLOT PCI-X 2.0 HOT PLUG POWER CONTROLLER
Lowest to $19.5452
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6893 $58.7572
10+ $12.0524 $120.5240
15+ $11.6759 $175.1385
21+ $11.2994 $237.2874
27+ $10.9228 $294.9156
36+ $9.7932 $352.5552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 119 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess