EN
  • EN
  • DE

TB0137A

Part No TB0137A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 280 MHz, 18 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993135-TB0137A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TB0137A CAD Model

Description

The TB0137A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used in radio frequency (RF) systems to selectively filter out unwanted frequencies while allowing desired signals to pass through. The TB0137A is designed for specific frequency bands and applications, providing a cost-effective and reliable solution for signal filtering.

Applications

  • Wireless Communication Systems: Used in mobile phones, Wi-Fi devices, and other wireless communication equipment for filtering RF signals.
  • Remote Control Systems: Employed in remote controls for televisions, garage door openers, and other consumer electronics.
  • RFID (Radio-Frequency Identification) Systems: Utilized in RFID readers and tags for filtering signals in various applications, such as inventory tracking and access control.
  • Automotive Applications: Used in automotive remote keyless entry systems and tire pressure monitoring systems (TPMS).
  • Industrial Control Systems: Incorporated into industrial wireless sensors and control devices for reliable signal filtering.

Features

  • Precise Frequency Filtering: Provides sharp cutoff characteristics for accurate signal selection.
  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively suppresses unwanted frequencies, reducing interference.
  • Small Size: Compact design allows for integration into space-constrained applications.
  • Stable Performance: Offers consistent performance over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the quality of RF signals by removing unwanted noise and interference.
  • Increased System Reliability: Reduces the risk of signal corruption and ensures reliable communication.
  • Extended Battery Life: Low insertion loss contributes to energy efficiency in battery-powered devices.
  • Reduced System Cost: Cost-effective solution compared to other filtering technologies.
  • Simplified Design: Easy to integrate into existing RF system designs.

Additional Details

The TB0137A SAW filter is typically characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters are crucial for selecting the appropriate filter for a specific application. The device is available in a surface-mount package, which simplifies the manufacturing process and reduces assembly costs. It is designed to operate within a specified temperature range, typically from -40°C to +85°C, making it suitable for a wide range of environments. The materials used in the TB0137A are carefully selected to ensure long-term reliability and stability. Detailed specifications, including frequency response curves and impedance matching requirements, are available in the manufacturer's datasheet. Proper impedance matching is essential for achieving optimal performance from the SAW filter. The datasheet also provides information on handling and soldering recommendations to prevent damage to the device during assembly. The TB0137A offers a robust and reliable solution for filtering RF signals in various wireless applications. Its small size, low insertion loss, and high attenuation make it an ideal choice for designers seeking to improve signal quality and system performance.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
DIOTEC Electronics Corporation
ZENERDIODE,MELF,120V,1.3W,5% / Zener Diode 120 V 1.3 W ±5% Surface Mount MELF DO-213AB
Lowest to $0.6445
U-blox
Lowest to $110.7143
STMicroelectronics
Lowest to $0.0081
Hewlett Packard
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.7595 $61.3165
17+ $7.1876 $122.1892
25+ $6.9623 $174.0575
35+ $6.7383 $235.8405
45+ $6.5130 $293.0850
60+ $5.8397 $350.3820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 925 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess