EN
  • EN
  • DE

TA1691A

Part No TA1691A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 836.5MHz 25MHz BW SMD 1.4X1.1 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263758-TA1691A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1691A CAD Model

Description

The TAI-SAW TECHNOLOGY CO., LTD. TA1691A is a Surface Acoustic Wave (SAW) filter. SAW filters are widely used in radio frequency (RF) applications for signal filtering, providing precise frequency selection and rejection of unwanted signals. The TA1691A is designed for specific frequency bands and applications, offering excellent performance characteristics.

Applications

  • Wireless communication devices
  • Cellular phones
  • RF receivers
  • RF transmitters
  • Remote control systems

Features

  • SAW filter technology: Provides precise frequency filtering with low insertion loss.
  • Specific frequency band: Designed for optimal performance within a defined frequency range.
  • High attenuation: Effectively rejects unwanted signals outside the passband.
  • Low insertion loss: Minimizes signal loss within the passband.
  • Small form factor: Allows for compact integration in portable devices.
  • Surface mount technology (SMT): Facilitates automated assembly and reduces board space.

Benefits

  • Improved signal quality: Filters out unwanted noise and interference.
  • Enhanced receiver sensitivity: Allows for the detection of weaker signals.
  • Optimized transmitter performance: Ensures clean signal transmission.
  • Reduced system size: Compact design enables integration in small devices.
  • Cost-effective solution: Provides high performance at a reasonable price.

Additional Details

The TA1691A SAW filter requires careful impedance matching to achieve optimal performance. The device is sensitive to electrostatic discharge (ESD) and should be handled with appropriate precautions. It is essential to consult the TAI-SAW TECHNOLOGY datasheet for detailed specifications, application circuits, and recommended operating conditions.

This filter is used to improve the overall performance of RF communication systems by selectively passing desired signals while rejecting unwanted interference. It plays a crucial role in ensuring reliable and efficient communication. Proper board layout and grounding techniques are essential to minimize unwanted signal coupling and ensure optimal filter performance.

You May Also Be Interested in

Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Allegro MicroSystems, LLC
BiMOS II 8-BIT SERIAL INPUT, LATCHED SOURCE DRIVERS
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess