EN
  • EN
  • DE

TA1458A

Part No TA1458A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 954.5 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263734-TA1458A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1458A CAD Model

Description

The TA1458A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. As with other SAW filters, it is used to selectively pass or reject specific frequencies in radio frequency (RF) signals. Its main strength lies in its ability to provide high precision filtering.

Applications

  • Wireless communication systems
  • Cellular base stations
  • Mobile communication devices
  • Remote control systems
  • GPS receivers
  • Satellite communication systems

Features

  • High selectivity: Provides sharp filtering to isolate desired signals from unwanted noise and interference.
  • Low insertion loss: Minimizes signal attenuation, preserving signal strength.
  • Compact size: Enables integration into small electronic devices.
  • Stable performance: Maintains consistent performance across a range of operating temperatures.
  • Surface Mount Device (SMD): Designed for automated assembly on printed circuit boards.

Benefits

  • Improved signal clarity: Filters out unwanted signals, leading to clearer and more reliable communication.
  • Extended communication range: By minimizing signal loss, the effective range of wireless devices is increased.
  • Reduced power consumption: Efficient filtering reduces power waste in the receiver or transmitter.
  • Enhanced system reliability: By eliminating interference, the overall reliability of the wireless system is improved.
  • Cost-effective filtering solution: Offers high performance at a competitive price point.

Additional Details

The TA1458A SAW filter operates based on the piezoelectric effect, converting electrical signals into mechanical waves and back again. The filter's frequency response is precisely determined by the physical properties of the piezoelectric substrate and the design of the interdigital transducers (IDTs). It is commonly used in the intermediate frequency (IF) stage of radio receivers and transmitters. The filter's specific frequency and bandwidth are tailored to the application it is designed for. It typically operates within a specific temperature range, ensuring stable performance under varying environmental conditions. The device is RoHS compliant, adhering to environmental standards for hazardous substance restrictions. The compact SMD package is designed for automated assembly processes, reducing manufacturing costs and improving production efficiency. This specific filter is engineered to meet the demands of modern wireless communication, delivering optimal signal integrity and performance.

You May Also Be Interested in

Renesas Electronics America
MINICUBE2 Firmware
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess