EN
  • EN
  • DE

TA1202A

Part No TA1202A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Misc Products
Description SAW Filter 618 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 839422-TA1202A
Ultra Librarian 3D Model Ultra Librarian TA1202A CAD Model

Description

The TA1202A is a Surface Acoustic Wave (SAW) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are essential components in radio frequency (RF) systems, designed to selectively pass signals within a specific frequency range while attenuating signals outside that range. These filters, including the TA1202A, utilize the piezoelectric effect and surface acoustic waves to achieve high performance in terms of insertion loss, rejection, and bandwidth. The TA1202A is designed to improve signal quality and minimize interference in various communication applications.

Applications

  • Wireless communication systems
  • Remote control applications
  • Security systems
  • ISM band applications
  • RF transceivers

Features

  • High Selectivity: Provides excellent rejection of unwanted signals.
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  • Surface Mount Device (SMD): Facilitates easy assembly on printed circuit boards (PCBs).
  • Small Size: Allows for compact device designs.
  • Stable Performance: Offers reliable operation over a wide temperature range.

Benefits

  • Improved Signal Quality: Enhances the performance of communication systems by filtering out noise and interference.
  • Increased System Reliability: Reduces the risk of signal degradation and system malfunctions.
  • Reduced Power Consumption: Minimizes signal loss, improving power efficiency.
  • Simplified Design: Easy to integrate into existing and new circuit designs.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Technical Specifications (General - May Vary Depending on Specific Model)

While specific technical details may vary based on the application and model, typical SAW filters such as the TA1202A possess characteristics like:

  • Center Frequency: The nominal operating frequency of the filter.
  • Bandwidth: The range of frequencies the filter allows to pass through with minimal attenuation.
  • Insertion Loss: The amount of signal power lost as it passes through the filter.
  • Rejection: The amount of attenuation provided to signals outside the passband.
  • Input and Output Impedance: Typically 50 Ohms.
  • Operating Temperature Range: The range of temperatures over which the filter is guaranteed to meet its performance specifications.
  • Package Size: The physical dimensions of the SMD package.

Refer to the manufacturer's datasheet for comprehensive specifications.

You May Also Be Interested in

Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Desco
ROLL, STATFREE T2 PLUS RUBBER, D
Need more? Email Us
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.8154 $59.1234
50+ $2.3100 $115.5000
78+ $2.2379 $174.5562
107+ $2.1656 $231.7192
138+ $2.0935 $288.9030
185+ $1.8769 $347.2265
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,444 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess