EN
  • EN
  • DE

TA1120A

Part No TA1120A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 446 MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263690-TA1120A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TA1120A CAD Model

Description

The TA1120A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It is designed for use in RF (Radio Frequency) communication systems, specifically for filtering signals in the 1120 MHz frequency range. SAW filters are known for their excellent performance in terms of insertion loss, rejection, and temperature stability, making them ideal for demanding wireless applications.

Applications:

  • Wireless Communication Systems: Used in base stations and mobile devices to filter unwanted signals and improve signal quality.
  • RF Transceivers: Employed in transceivers to isolate the desired signal and reject spurious emissions.
  • GPS Receivers: Utilized to filter out-of-band interference and improve the accuracy of GPS signals.
  • Remote Control Systems: Integrated into remote control transmitters and receivers to ensure reliable communication.
  • Wireless Security Systems: Used in security devices to filter and process signals for intrusion detection.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Rejection: Effectively suppresses unwanted signals and noise, improving signal quality.
  • Temperature Stability: Maintains consistent performance over a wide temperature range.
  • Small Size: Allows for integration into compact electronic devices.
  • Precise Center Frequency: Operates accurately at the specified frequency of 1120 MHz.

Benefits:

  • Improved Signal Quality: Filters out unwanted noise and interference, resulting in a clearer and more reliable signal.
  • Enhanced Communication Range: The low insertion loss ensures that signals travel further with minimal attenuation.
  • Stable Performance: Operates reliably across a wide range of temperatures and environmental conditions.
  • Reduced Interference: Minimizes the impact of nearby RF signals on the device's performance.
  • Compact Design: Enables the development of smaller and more portable wireless devices.

Additional Details:

The TA1120A SAW filter typically exhibits an insertion loss of around 2 to 3 dB and a rejection of 40 dB or higher for frequencies outside the passband. It operates at a center frequency of 1120 MHz with a bandwidth tailored to the specific application. The filter is typically housed in a small surface-mount package, such as a 3x3 mm or 5x5 mm SMD package, which allows for easy integration into printed circuit boards. The operating temperature range typically spans from -40°C to +85°C. The materials used in the SAW filter construction are chosen for their piezoelectric properties and temperature stability, ensuring reliable performance over its operating life. Detailed specifications regarding the filter's performance, including insertion loss, passband ripple, group delay, and impedance matching, can be found in the manufacturer's datasheet. The TA1120A is designed to meet the stringent requirements of modern wireless communication systems, providing excellent filtering performance in a compact and reliable package.

You May Also Be Interested in

Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Toshiba Semiconductor and Storage
POWER AMPLIFIER FOR DRIVING A DEFLECTION CIRCUIT OF A COLOR TELEVISION
Need more? Email Us
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.1896 $65.6880
65+ $1.7967 $116.7855
100+ $1.7406 $174.0600
140+ $1.6845 $235.8300
180+ $1.6282 $293.0760
240+ $1.4598 $350.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,855 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess