EN
  • EN
  • DE

TA1018A

Part No TA1018A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 869 MHz, 2 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993961-TA1018A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA1018A CAD Model

Description

The TA1018A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. This filter is designed for use in radio frequency (RF) applications where specific frequencies need to be selectively passed or rejected. SAW filters are known for their precision, low insertion loss, and compact size.

Applications:

  • Wireless Communication Systems
  • Cellular Handsets
  • GPS Devices
  • Remote Control Systems
  • RF Transceivers

Features:

  • SAW Filter Technology: Employs surface acoustic wave technology for filtering.
  • Low Insertion Loss: Minimizes signal attenuation in the desired frequency band.
  • High Attenuation: Effectively rejects unwanted frequencies outside the passband.
  • Small Form Factor: Available in a compact surface-mount package for space-constrained applications.
  • Stable Performance: Operates reliably over a wide range of temperatures.

Benefits:

  • Improved Signal-to-Noise Ratio: Enhances signal quality by filtering out unwanted noise and interference.
  • Enhanced Receiver Sensitivity: Improves the ability of a receiver to detect weak signals.
  • Reduced Interference: Minimizes interference from adjacent frequency bands.
  • Compact Design: Allows for smaller and more integrated wireless devices.
  • Reliable Operation: Provides stable and consistent performance in demanding environments.

Additional Details:

The TA1018A is characterized by its center frequency, bandwidth, insertion loss, and attenuation. These parameters are critical for selecting the appropriate filter for a specific application. Consult the official datasheet from TAI-SAW TECHNOLOGY CO., LTD. for detailed specifications, including electrical characteristics, frequency response, and package dimensions. Proper impedance matching is crucial for optimal filter performance. The datasheet provides guidance on designing the impedance matching network.

You May Also Be Interested in

Diodes Incorporated
Need more? Email Us
STMicroelectronics
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
U-blox
Lowest to $110.7143
Diodes Incorporated
Need more? Email Us
TE Connectivity
Need more? Email Us
Diodes Incorporated
Diode Zener 22V 1W SMD Melf
Lowest to $1.9798
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
Diode Schottky 15V 20MA SOD-323
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess