EN
  • EN
  • DE

TA0546A

Part No TA0546A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog Electronic Wholesale
Description SAW Filter 940.5 MHz SMD 3.0X3.0 mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Win Source Part Number 1263595-TA0546A
Manufacturer Homepage www.taisaw.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TA0546A CAD Model

Description

The TA0546A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. It's designed for RF (Radio Frequency) applications, primarily used in wireless communication systems for filtering out unwanted signals and ensuring clear signal transmission. SAW filters are known for their excellent performance, small size, and low insertion loss, making them ideal for a wide range of wireless devices.

Applications:

  • Wireless Communication Systems: Used in mobile phones, base stations, and other wireless communication devices to filter RF signals.
  • Remote Control Systems: Employed in remote controls for TVs, DVD players, and other electronic devices.
  • Wireless Security Systems: Integrated into wireless security systems to filter out unwanted signals and improve reliability.
  • GPS Receivers: Utilized in GPS receivers to filter out interference and improve positioning accuracy.
  • ISM Band Applications: Used in Industrial, Scientific, and Medical (ISM) band applications, such as wireless sensors and remote monitoring systems.

Features:

  • Low Insertion Loss: Minimizes signal attenuation, ensuring efficient signal transmission.
  • High Attenuation: Effectively filters out unwanted signals and noise.
  • Small Size: Compact size allows for integration into small devices.
  • Stable Performance: Provides stable performance over a wide temperature range.
  • High Reliability: Designed for reliable operation in harsh environments.

Benefits:

  • Improved Signal Quality: Filters out unwanted signals, resulting in clearer and more reliable signal transmission.
  • Increased System Performance: Low insertion loss maximizes signal strength and improves overall system performance.
  • Reduced Interference: Minimizes interference from other devices, ensuring reliable operation.
  • Simplified System Design: Small size simplifies system integration.
  • Extended Battery Life: Low power consumption extends battery life in portable devices.

Additional Details:

The TA0546A is typically used in the front-end of RF receivers and transmitters to improve the selectivity and sensitivity of the system. It is available in a surface-mount package for easy integration into printed circuit boards (PCBs). Specific frequency characteristics, impedance matching requirements, and environmental operating conditions should be carefully considered during the design process. Data sheets from TAI-SAW Technology provide precise electrical characteristics and application guidelines.

You May Also Be Interested in

Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Winbond Electronics
8K X 8 CMOS STATIC RAM
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Power Innovations Ltd
DUAL SYMMETRICAL TRANSIENT VOLTAGE SUPPRESSORS
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
TRIPLE 3-INPUT POSITIVE-AND GATES
Lowest to $2.9184
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Vishay
High Speed Optocoupler, 10 Mbd
Lowest to $2.1468

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3541 $54.1640
95+ $1.1111 $105.5545
140+ $1.0764 $150.6960
195+ $1.0417 $203.1315
250+ $1.0069 $251.7250
335+ $0.9028 $302.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,940 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess