EN
  • EN
  • DE

TA0372A

Part No TA0372A
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Catalog OEM Parts (T - Z)
Description Filter, SAW, 902.5 MHz, 25 MHz BW
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 993960-TA0372A
Categories OEM Parts(T-Z)
Manufacturer TAI-SAW TECHNOLOGY CO., LTD.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TA0372A CAD Model

Description

The TA0372A is a SAW (Surface Acoustic Wave) filter manufactured by TAI-SAW TECHNOLOGY CO., LTD. SAW filters are electronic components used to selectively filter specific frequencies of radio waves. They are commonly used in radio frequency (RF) applications to remove unwanted signals and pass the desired signal with minimal attenuation.

Applications:

      
  • Mobile Communication Systems (e.g., Cellular Phones, Smartphones)
  •   
  • Wireless Communication Devices (e.g., Bluetooth, Wi-Fi)
  •   
  • GPS Receivers
  •   
  • Remote Control Systems
  •   
  • RF Transceivers

Features:

      
  • SAW Filter Technology: Utilizes surface acoustic wave technology for precise frequency filtering.
  •   
  • Low Insertion Loss: Minimizes signal attenuation in the passband.
  •   
  • High Attenuation: Provides strong attenuation of unwanted frequencies outside the passband.
  •   
  • Small Size: Available in a compact surface-mount package.
  •   
  • Stable Performance: Offers stable performance over a wide temperature range.

Benefits:

      
  • Improved Signal Quality: Enhances signal quality by removing unwanted noise and interference.
  •   
  • Increased System Sensitivity: Improves receiver sensitivity by filtering out unwanted signals.
  •   
  • Reduced Interference: Minimizes interference between different radio frequency systems.
  •   
  • Smaller Device Size: Enables the development of smaller and more compact wireless devices.
  •   
  • Reliable Performance: Provides consistent and reliable performance in various environmental conditions.

Additional Details:

The TA0372A is designed for a specific frequency band. The center frequency and bandwidth are critical parameters for selecting the appropriate SAW filter. Refer to the TAI-SAW TECHNOLOGY CO., LTD. datasheet for detailed specifications, including center frequency, bandwidth, insertion loss, attenuation, and package dimensions. The datasheet also provides information on impedance matching and recommended application circuits. The filter's performance is sensitive to the impedance matching network used in the application.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
STMicroelectronics
Need more? Email Us
TDK Corporation
3-terminal Filters
Need more? Email Us
TDK Corporation
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
DIODE VAR CAP 14.5PF 1A SOT23-3 / Varactors Single 12 V Surface Mount SOT-23-3
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess