The RM13FTN2R40 is a thick film chip resistor manufactured by TA-I Technology Co., Ltd. This resistor is primarily used for current limiting, voltage division, and other standard electronic functions within circuits. It's characterized by a low resistance value of 2.4 ohms with a specific tolerance, suitable for applications requiring precise current sensing or voltage control in low impedance scenarios.
Applications
- Power supplies
- Current sensing circuits
- Voltage dividers
- LED lighting applications
- Consumer electronics
Features
- Low resistance value (2.4 ohms)
- Thick film construction
- Surface mount (SMD) package
- Compact size
- RoHS compliant
Benefits
- Precise current limiting capabilities
- Accurate voltage division
- Simplified integration into various circuits
- Cost-effectiveness
- Reliable performance in operation
Additional Details
The RM13FTN2R40 resistor is housed in an SMD package, enabling automated assembly and promoting compact circuit designs. The designation 'FTN' typically signifies a specific tolerance and temperature coefficient, crucial factors affecting the resistor's precision and stability across different operating conditions. Implementing proper soldering practices is essential when mounting this component to prevent overheating and potential damage. The notation '2R40' represents a resistance value of 2.4 ohms, where 'R' functions as the decimal point.
When choosing the RM13FTN2R40, carefully assess the required resistance value, tolerance, power rating, and temperature coefficient to meet the specific needs of the application. TA-I resistors are engineered to comply with industry standards for reliability and operational effectiveness. Ensure proper handling and soldering techniques for optimal performance.