The RM12TR22J is a precision current sensing resistor manufactured by TA-I Technology Co., Ltd. It's designed for accurate current measurement in various electronic circuits. This resistor plays a critical role in protecting circuits from overcurrent conditions and providing feedback for control systems. Its low resistance value and tight tolerance ensure minimal impact on the circuit's performance while providing reliable current sensing.
Applications
- Power supplies
- Motor control circuits
- Battery management systems
- Inverters
- Current monitoring circuits
Features
- Low resistance value (typically in the milliohm range)
- High precision and tight tolerance
- Small size for space-constrained applications
- Excellent long-term stability
- RoHS compliant
Benefits
- Accurate current measurement
- Overcurrent protection
- Improved circuit efficiency
- Reduced power loss
- Reliable performance in harsh environments
Additional Details
The RM12TR22J features a resistance value of 0.022 ohms and is typically available in a surface-mount package (SMD). It is designed to handle specific power ratings, often in the range of 0.5W to 1W, and operate within a specified temperature range. The resistor's construction ensures low inductance, minimizing its impact on high-frequency circuits. TA-I's RM series resistors are known for their quality and reliability, making them a popular choice for demanding applications.
When selecting a current sensing resistor like the RM12TR22J, it's crucial to consider factors such as the required resistance value, tolerance, power rating, and operating temperature. Careful selection ensures accurate current measurement and reliable circuit protection. Its small size and SMD packaging allow for easy integration into compact electronic designs.