EN
  • EN
  • DE

RM12JTN300

Part No RM12JTN300
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296602-RM12JTN300
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12JTN300 CAD Model

Description

The RM12JTN300 is a precision resistor manufactured by TA-I Technology Co., Ltd. It's a thick film chip resistor designed for surface mount applications, offering stable performance and reliability in various electronic circuits. These resistors are known for their small size, making them suitable for high-density PCB designs. The '300' in the part number signifies a resistance value of 30 ohms, with the 'J' indicating a tolerance of ±5%.

Applications:

  • Consumer electronics: Commonly used in devices like smartphones, tablets, and audio equipment.
  • Industrial control systems: Implemented in control circuits for machinery and automation.
  • Power supplies: Employed for current limiting and voltage division.
  • Automotive electronics: Utilized in various automotive control units and sensor circuits.
  • Medical devices: Found in monitoring equipment and diagnostic tools.

Features:

  • Small size: Ideal for high-density circuit boards.
  • Thick film construction: Provides good stability and reliability.
  • Surface mount technology (SMT): Facilitates automated assembly.
  • ±5% tolerance: Offers reasonable precision for general applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Reduced board space: Enables smaller and more compact designs.
  • Improved reliability: Ensures consistent performance over time.
  • Cost-effective: Provides a balance of performance and price.
  • Easy assembly: Simplifies the manufacturing process.
  • Wide operating temperature range: Suitable for diverse environments.

Additional Details:

The RM12 series from TA-I utilizes a Ruthenium oxide based resistive element. The termination consists of a Nickel barrier that is solder plated. The operating temperature ranges from -55°C to +155°C. The power rating for the RM12 series is typically 1/4W. Packaging options include tape and reel for automated placement. The RM12JTN300 provides a robust and reliable solution for general purpose resistance requirements.

You May Also Be Interested in

Broadcom Limited
Lowest to $0.8166
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Lowest to $19.1290
EPCOS (TDK)
Need more? Email Us
AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955

Pricing & Ordering

Quantity Unit Price Ext. Price
18,520+ $0.0032 $59.2640
38,465+ $0.0030 $115.3950
60,000+ $0.0029 $174.0000
86,960+ $0.0027 $234.7920
113,640+ $0.0025 $284.1000
142,860+ $0.0025 $357.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 66,200 pieces
MOQ: 18520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess