EN
  • EN
  • DE

PI74FCT16373ATVX

Part No PI74FCT16373ATVX
Manufacturer Pericom
Catalog OEM Parts (O - R)
Description 16-Bit Transparent D-Type Latches with 3-State Outputs 48-SSOP -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1084821-PI74FCT16373ATVX
Categories OEM Parts(O-R)
Manufacturer Pericom
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PI74FCT16373ATVX CAD Model

Description

The PI74FCT16373ATVX is a 16-bit transparent latch manufactured by Pericom Semiconductor (now Diodes Incorporated). This device is part of the FCT (Fast CMOS Technology) family and is designed for high-speed data storage and retrieval applications. It is commonly used in memory interfacing, data buffering, and other applications requiring temporary data storage.

Applications

  • Memory interfacing
  • Data buffering
  • Address latching
  • Data multiplexing
  • Bus interfacing

Features

  • 16-bit transparent latch
  • High-speed operation with low propagation delay
  • TTL-compatible inputs and outputs
  • 3-state outputs for bus isolation
  • Low power consumption
  • Available in TSSOP and other surface-mount packages

Benefits

  • Improved system performance due to fast data storage and retrieval.
  • Simplified interface with other TTL logic devices.
  • Prevention of bus contention through 3-state outputs.
  • Reduced power consumption, leading to increased energy efficiency.
  • Compact design due to surface-mount packaging options.

Additional Details

The PI74FCT16373ATVX operates from a 5V power supply and is characterized for operation over the industrial temperature range. The device features a latch enable (LE) input, which controls the transparency of the latch. When LE is high, the outputs follow the inputs. When LE is low, the outputs latch the data present at the inputs. The 3-state outputs allow multiple devices to share a common bus without contention. The low propagation delay ensures minimal impact on system timing. The device is commonly used in applications where high-speed data storage and retrieval are required, such as in memory systems and data acquisition systems. For specific timing characteristics, power dissipation, and other electrical parameters, refer to the manufacturer's datasheet.

You May Also Be Interested in

Intel
Lowest to $18.4668
Yageo
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Oscillator, Spxo, SG-615P, 5 Mhz, SMD
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 1920W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
Intel
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
World Produts Inc.
Need more? Email Us
Renesas Electronics America
Lowest to $93.8438
Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess