EN
  • EN
  • DE

RM12FTN7504

Part No RM12FTN7504
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296596-RM12FTN7504
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM12FTN7504 CAD Model

Description

The RM12FTN7504 is a thick film chip resistor produced by TA-I Technology Co., Ltd. It is a part of the RM series, known for its robust performance in a variety of electronic applications. The designation '7504' indicates a resistance value of 750kΩ (750 x 10^3 ohms). This surface mount device (SMD) is designed for efficient integration into automated assembly processes.

Applications

  • Consumer Electronics: Commonly used in audio amplifiers, signal filters, and voltage dividers within devices such as smartphones, tablets, and home appliances.
  • Industrial Automation: Found in sensor interfaces, motor control circuits, and feedback loops within industrial machinery and equipment.
  • Power Management Systems: Employed in DC-DC converters, battery chargers, and LED drivers for current limiting and voltage regulation.
  • Telecommunications Equipment: Utilized in impedance matching networks, signal attenuators, and filter circuits in network routers and switches.
  • Medical Instrumentation: Integrated into diagnostic equipment, patient monitoring devices, and medical imaging systems where accuracy and reliability are crucial.

Features

  • Thick Film Technology: Offers excellent stability, low temperature coefficient, and high reliability.
  • Surface Mount Design: Facilitates automated assembly, reducing manufacturing costs and increasing production efficiency.
  • Compact Size: Enables high-density circuit designs, allowing for miniaturization of electronic devices.
  • High Precision: Provides accurate resistance values, ensuring optimal circuit performance.
  • RoHS Compliant: Meets environmental standards, reducing the use of hazardous substances.

Benefits

  • Stable Performance: Delivers consistent resistance values over a wide range of operating temperatures and conditions.
  • Efficient Assembly: Reduces manufacturing time and costs through automated placement and soldering.
  • Space Savings: Allows for smaller and more compact electronic devices.
  • Precise Circuit Control: Ensures accurate voltage and current regulation, optimizing circuit performance.
  • Environmentally Responsible: Reduces the environmental impact of electronic products through RoHS compliance.

Additional Details

The RM12FTN7504 typically has a tolerance of 1% or 5%, depending on the grade. The power rating is usually 1/4W or 1/8W. The standard operating temperature range is -55°C to +155°C. These resistors are packaged in tape and reel for automated pick-and-place assembly. The resistor consists of a ceramic substrate, a thick film resistive element, and protective coatings. The terminations are made of a solderable material for secure and reliable connections.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Intel
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Broadcom Limited
Lowest to $0.8166

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess