EN
  • EN
  • DE

RM04FTN1200

Part No RM04FTN1200
Manufacturer TA-I
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer TA-I
Win Source Part Number 296515-RM04FTN1200
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RM04FTN1200 CAD Model

Description

The RM04FTN1200 is a precision thick film chip resistor produced by TA-I Technology. This resistor is designed for applications that require accurate and stable resistance values. The small form factor makes it suitable for high-density circuit boards.

Applications

  • Precision instrumentation: Used in multimeters, oscilloscopes, and signal generators.
  • Medical equipment: Employed in diagnostic and monitoring devices.
  • Automotive electronics: Found in engine control units and sensor interfaces.
  • Aerospace applications: Used in flight control systems and navigation equipment.
  • Audio amplifiers: Provides accurate gain control and feedback.

Features

  • Resistance value: 120 Ohms
  • Package size: 0603 (1608 metric)
  • Tolerance: ±1%
  • Temperature Coefficient: ±100 ppm/°C
  • Power rating: 1/10W (0.1W)
  • Thick film construction
  • Surface Mount Technology (SMT)

Benefits

  • High accuracy ensures reliable circuit performance.
  • Stable performance over a wide temperature range.
  • Compact size enables high-density board layouts.
  • Suitable for automated assembly.
  • Long-term reliability.

Additional Details

The RM04FTN1200 resistor utilizes a thick film resistive element on a ceramic substrate. The resistance value is laser-trimmed for precise accuracy. The terminations are typically tin-plated for good solderability. The 0603 package is a standard size for surface mount components and is compatible with automated pick-and-place equipment. It is important to follow proper soldering procedures to ensure reliable connections. The resistor should be stored in a dry environment to prevent degradation.

You May Also Be Interested in

EPCOS (TDK)
Need more? Email Us
Bel Power Solutions
Need more? Email Us
Infineon Technologies
Need more? Email Us
STMicroelectronics
Need more? Email Us
Infineon Technologies
Need more? Email Us
Zilog
Need more? Email Us
Qualcomm
Need more? Email Us
Broadcom Limited
Lowest to $0.8166
Intel
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess