EN
  • EN
  • DE

B32560J6472K

Part No B32560J6472K
Manufacturer Siemens
Catalog END - OF - LIFE
Description Metallized Polyester Film Capacitors (MKT) Uncoated (Silver Caps)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Siemens
Win Source Part Number 1150627-B32560J6472K
Manufacturer Homepage www.siemens.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian B32560J6472K CAD Model

Description

The B32560J6472K is a metallized polypropylene film capacitor manufactured by Siemens (now EPCOS/TDK). These capacitors are known for their high reliability, stable electrical characteristics, and suitability for demanding applications.

Applications:

  • Power Supplies: Used for filtering and energy storage in power supplies.
  • Lighting Ballasts: Employed in fluorescent and LED lighting ballasts for power factor correction and filtering.
  • Motor Control: Used in motor control circuits for smoothing and filtering.
  • Industrial Electronics: Found in a wide range of industrial electronic equipment for filtering, decoupling, and energy storage.

Features:

  • Metallized Polypropylene Film: Provides excellent electrical characteristics, high insulation resistance, and low losses.
  • High Capacitance: The '6472' in the part number likely indicates a capacitance value, potentially 4.7nF.
  • High Voltage Rating: Designed for use in high-voltage applications.
  • Self-Healing Properties: Metallization allows for self-healing in case of voltage breakdowns.

Benefits:

  • High Reliability: Metallized polypropylene film provides excellent long-term stability and reliability.
  • Stable Electrical Characteristics: Capacitance and other electrical parameters remain stable over a wide range of temperatures and frequencies.
  • Long Service Life: Designed for long service life in demanding applications.
  • High Voltage Capability: Suitable for use in high-voltage circuits.

Additional Details:

The datasheet for the B32560J6472K provides detailed electrical specifications, including capacitance, voltage rating, tolerance, dissipation factor, and operating temperature range. The specific dimensions and lead spacing are also provided. Given its 'END - OF - LIFE' status, it may be necessary to find alternative sources or consider replacement options. The 'K' at the end of the part number usually signifies the capacitance tolerance. This capacitor is suitable for applications requiring high stability and reliability.

You May Also Be Interested in

ELM-TECH
CMOS PFM step-up DC/DC converter
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Vishay
Silicon Z-Diodes
Lowest to $0.2795
Vishay
Silicon Z-Diodes
Lowest to $0.2181
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Halogen-free According to IEC 61249-2-21
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
365+ $0.1594 $58.1810
885+ $0.1309 $115.8465
1,370+ $0.1267 $173.5790
1,885+ $0.1227 $231.2895
2,435+ $0.1187 $289.0345
3,265+ $0.1063 $347.0695
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,990 pieces
MOQ: 365 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess