EN
  • EN
  • DE

HCI1608F-82NJ

Part No HCI1608F-82NJ
Manufacturer TA-I
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 972864-HCI1608F-82NJ
Categories OEM Parts(F-I)
Manufacturer TA-I
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HCI1608F-82NJ CAD Model

Description

The HCI1608F-82NJ is a wire-wound chip inductor manufactured by TA-I Technology Co., Ltd. It is designed for high-frequency applications requiring a stable inductance value and a high Q factor. The compact 1608 (1.6mm x 0.8mm) package makes it ideal for use in space-constrained applications such as smartphones, tablets, and other portable devices.

Applications

  • RF Impedance Matching
  • RF Filtering
  • Oscillator Circuits
  • Wireless Communication Devices
  • Mobile Phones
  • Bluetooth Modules
  • GPS Devices

Features

  • Small Size (1.6mm x 0.8mm Footprint)
  • High Q Factor
  • Stable Inductance
  • Excellent SRF (Self-Resonant Frequency)
  • Wire-wound Construction
  • Surface Mount Device (SMD)
  • RoHS Compliant

Benefits

  • Enhanced RF Performance: The high Q factor and stable inductance contribute to improved signal quality and reduced losses in RF circuits.
  • Space-Saving Design: The small footprint allows for high-density circuit layouts in compact electronic devices.
  • Reliable Operation: The robust wire-wound construction ensures reliable performance under various operating conditions.
  • Minimized Signal Loss: Low DC resistance helps to minimize signal attenuation, maximizing circuit efficiency.
  • Easy Integration: The surface-mount design simplifies assembly and allows for automated manufacturing processes.

Technical Specifications

The HCI1608F-82NJ has an inductance value of 82nH with a tolerance of ±5%. The self-resonant frequency (SRF) is typically above 500 MHz. The DC resistance (DCR) is generally low to minimize power losses. It has an operating temperature range of -40°C to +85°C. The rated current is around 300mA, but depends on the temperature rise. This inductor utilizes a ceramic core material and is magnetically unshielded.

This inductor is particularly well-suited for use in high-frequency applications where minimizing signal loss and maintaining a stable inductance value are crucial. Its small size and robust construction make it a popular choice for wireless communication devices and other portable electronics.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Essentra Components
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Amphenol
Micro Power Plus Connector Header 18 Position 3mm Right Angle Through Hole Tray
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess