EN
  • EN
  • DE
  • IT

FCI3216-4R7K

Part No FCI3216-4R7K
Manufacturer TA-I
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1133821-FCI3216-4R7K
Categories Custom Parts
Manufacturer TA-I
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FCI3216-4R7K CAD Model

Description

The FCI3216-4R7K is a wire-wound ferrite chip inductor manufactured by TA-I Technology. It is designed for applications requiring a small, surface-mountable inductor with a specific inductance value of 4.7µH and a defined current handling capability.

Applications

  • DC-DC converters: Used as an energy storage element in various DC-DC converter topologies.
  • RF circuits: Employed in impedance matching networks, filters, and oscillators.
  • Power supplies: Provides filtering and energy storage in power supply circuits.
  • Signal filtering: Used to suppress unwanted noise and harmonics in signal lines.
  • Mobile devices: Found in smartphones, tablets, and other portable electronics.

Features

  • Wire-wound construction: Offers high Q factor and excellent self-resonant frequency characteristics.
  • Ferrite core: Provides high inductance value in a small size.
  • Surface mountable: Allows for automated assembly and reduced board space.
  • RoHS compliant: Meets environmental regulations for hazardous substances.
  • Operating temperature range: Typically -40°C to +125°C.
  • Small size: 3216 package size (3.2mm x 1.6mm).

Benefits

  • Efficient power conversion: High Q factor minimizes energy losses in DC-DC converters.
  • Improved signal integrity: Effective noise suppression enhances signal quality.
  • Reduced board space: Small size allows for compact circuit designs.
  • Reliable performance: Robust construction ensures stable operation over a wide temperature range.
  • Simplified assembly: Surface mount design facilitates automated manufacturing processes.

Additional Details

The FCI3216-4R7K has an inductance value of 4.7 µH with a tolerance typically around 10%. Its Self-Resonant Frequency (SRF) will vary depending on the specific design but it is an important parameter for high-frequency applications. The component's DC Resistance (DCR) is a key characteristic to consider for power efficiency; lower DCR generally translates to lower losses. It is crucial to consult the manufacturer's datasheet for the most accurate and detailed specifications, including the saturation current rating. This rating indicates the maximum current the inductor can handle before its inductance value significantly drops. The component's reliability is determined by factors such as its operating temperature range and its ability to withstand mechanical stress during assembly and operation.

You May Also Be Interested in

TDK Corporation
French Electronic Distributor since 1988
Lowest to $0.1324
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Holtek
Need more? Email Us
Honeywell
SENSOR OPT SLOT TRANS PCB MT / Optical Sensor Through-Beam 0.165" (4.2mm) Transistor PCB Mount
Lowest to $155.6744
Panjit
Need more? Email Us
Hitachi, Ltd
French Electronic Distributor since 1988
Need more? Email Us
Weidmuller
Weidmüller EK98533 - EK98533
Need more? Email Us
Nichicon
Need more? Email Us
PCA ELECTRONICS INC.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess